Microchip Technology, Inc. Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TC624VOA TC624VOA

Description
Manufacturer: Microchip Technology Win Source Part Number: 1106044-TC624VOA Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Push-Pull Output: Active High, Active Low Switching Temperature: Programmable Output Function: OverTemp, /OverTemp Accuracy: ±5°C Trip Temperature Threshold: Hot Selectable Hysteresis: No Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 4.5 V Operating Supply Current: 170μA Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1106044-TC624VOA Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Push-Pull Output: Active High, Active Low Switching Temperature: Programmable Output Function: OverTemp, /OverTemp Accuracy: ±5°C Trip Temperature Threshold: Hot Selectable Hysteresis: No Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 4.5 V Operating Supply Current: 170μA Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TC624VOA - 1106044-TC624VOA - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TC624VOA
1106044-TC624VOA
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TC624VOA 1106044-TC624VOA
Manufacturer: Microchip Technology Win Source Part Number: 1106044-TC624VOA Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Push-Pull Output: Active High, Active Low Switching Temperature: Programmable Output Function: OverTemp, /OverTemp Accuracy: ±5°C Trip Temperature Threshold: Hot Selectable Hysteresis: No Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 4.5 V Operating Supply Current: 170μA Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1106044-TC624VOA
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Push-Pull
Output: Active High, Active Low
Switching Temperature: Programmable
Output Function: OverTemp, /OverTemp
Accuracy: ±5°C
Trip Temperature Threshold: Hot
Selectable Hysteresis: No
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.7 V to 4.5 V
Operating Supply Current: 170μA
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Temperature Sensor, 5C, Soic-8; Ic Output Type Microchip - 92C6355 - Newark, An Avnet Company
Chicago, IL, United States
Temperature Sensor, 5C, Soic-8; Ic Output Type Microchip
92C6355
Temperature Sensor, 5C, Soic-8; Ic Output Type Microchip 92C6355
TEMPERATURE SENSOR, 5C, SOIC-8; IC Output Type:Voltage; Sensing Accuracy Range:± 5°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:+125°C; Sensor Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:2.7V; Product Range:- RoHS Compliant: Yes

TEMPERATURE SENSOR, 5C, SOIC-8; IC Output Type:Voltage; Sensing Accuracy Range:± 5°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:+125°C; Sensor Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:2.7V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Sensor Chips Sensor Chips
Product Number 1106044-TC624VOA 92C6355
Product Name Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TC624VOA Temperature Sensor, 5C, Soic-8; Ic Output Type Microchip
Sensor Type Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - ISL29002IROZ-T7 - 875606-ISL29002IROZ-T7 - Win Source Electronics
Specs
Sensor Type Light Sensor
Package / Mounting 8-ODFN (3x3)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Optical Weld. Temperature Sensor FC 1555 - 1-FS63WTS-ARM/1555 - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details
Motion Sensor ICs - 8228739P - RS Components, Ltd.
Specs
Package / Mounting SC-59
Standards and Certifications RoHS
View Details