Microchip Technology, Inc. Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TC624EOA713 TC624EOA713

Description
Manufacturer: Microchip Technology Win Source Part Number: 047904-TC624EOA713 Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Push-Pull Output: Active High, Active Low Switching Temperature: Programmable Output Function: OverTemp, /OverTemp Accuracy: ±5°C Trip Temperature Threshold: Hot Selectable Hysteresis: No Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 4.5 V Operating Supply Current: 170μA Alternative Parts (Cross-Reference): TMP36FSZ-REEL; TC07VOA713; TC624VOA713; TC624EOA713; Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 047904-TC624EOA713 Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Push-Pull Output: Active High, Active Low Switching Temperature: Programmable Output Function: OverTemp, /OverTemp Accuracy: ±5°C Trip Temperature Threshold: Hot Selectable Hysteresis: No Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 4.5 V Operating Supply Current: 170μA Alternative Parts (Cross-Reference): TMP36FSZ-REEL; TC07VOA713; TC624VOA713; TC624EOA713; Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TC624EOA713 - 047904-TC624EOA713 - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TC624EOA713
047904-TC624EOA713
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TC624EOA713 047904-TC624EOA713
Manufacturer: Microchip Technology Win Source Part Number: 047904-TC624EOA713 Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Push-Pull Output: Active High, Active Low Switching Temperature: Programmable Output Function: OverTemp, /OverTemp Accuracy: ±5°C Trip Temperature Threshold: Hot Selectable Hysteresis: No Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 4.5 V Operating Supply Current: 170μA Alternative Parts (Cross-Reference): TMP36FSZ-REEL; TC07VOA713; TC624VOA713; TC624EOA713; Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 047904-TC624EOA713
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Push-Pull
Output: Active High, Active Low
Switching Temperature: Programmable
Output Function: OverTemp, /OverTemp
Accuracy: ±5°C
Trip Temperature Threshold: Hot
Selectable Hysteresis: No
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.7 V to 4.5 V
Operating Supply Current: 170μA
Alternative Parts (Cross-Reference): TMP36FSZ-REEL; TC07VOA713; TC624VOA713; TC624EOA713;
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 047904-TC624EOA713
Product Name Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TC624EOA713
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Battery Pressure Sensor - GEN II - Churod Americas, Inc.
Specs
Sensor Type Pressure
Applications Automobile
Package / Mounting Surface Mount (SMD)
View Details
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - 1347376-A1245LLHLX-I2-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting TO-236-3, SC-59, SOT-23-3
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
2 suppliers
Optical Weld. Temperature Sensor FC 1545 - 1-FS63WTS-ARM/1545 - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details