Microchip Technology, Inc. Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TC624EOA TC624EOA

Description
Manufacturer: Microchip Technology Win Source Part Number: 1106043-TC624EOA Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Push-Pull Output: Active High, Active Low Switching Temperature: Programmable Output Function: OverTemp, /OverTemp Accuracy: ±5°C Trip Temperature Threshold: Hot Selectable Hysteresis: No Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 4.5 V Operating Supply Current: 170μA Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1106043-TC624EOA Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Push-Pull Output: Active High, Active Low Switching Temperature: Programmable Output Function: OverTemp, /OverTemp Accuracy: ±5°C Trip Temperature Threshold: Hot Selectable Hysteresis: No Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 4.5 V Operating Supply Current: 170μA Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TC624EOA - 1106043-TC624EOA - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TC624EOA
1106043-TC624EOA
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TC624EOA 1106043-TC624EOA
Manufacturer: Microchip Technology Win Source Part Number: 1106043-TC624EOA Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Push-Pull Output: Active High, Active Low Switching Temperature: Programmable Output Function: OverTemp, /OverTemp Accuracy: ±5°C Trip Temperature Threshold: Hot Selectable Hysteresis: No Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 4.5 V Operating Supply Current: 170μA Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1106043-TC624EOA
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Push-Pull
Output: Active High, Active Low
Switching Temperature: Programmable
Output Function: OverTemp, /OverTemp
Accuracy: ±5°C
Trip Temperature Threshold: Hot
Selectable Hysteresis: No
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.7 V to 4.5 V
Operating Supply Current: 170μA
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 1106043-TC624EOA
Product Name Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TC624EOA
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Environmental Sensor ICs - 1346664 - RS Components, Ltd.
Specs
Applications Portable refrigerant leak detector
Standards and Certifications RoHS
Operating Temperature 18 C (64 F)
View Details
Battery Pressure Sensor - Gen III - Churod Americas, Inc.
Specs
Sensor Type Pressure
Applications Automobile
Package / Mounting Surface Mount (SMD)
View Details
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP35FSZ - 900425-TMP35FSZ - Win Source Electronics
Specs
Sensor Type Temperature
Package / Mounting 8-SOIC
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
LM50 SOT-23 Single-Supply Centigrade Temperature Sensor - LM50CIM3 - Texas Instruments
Specs
Sensor Type Temperature
Input Voltage 4.5 to 10 volts
Impedance 2 kohms
View Details
5 suppliers