Microchip Technology, Inc. 3V Dual Trip Point Temperature Sensor TC623

Description
TC623 is a 3V solid-state, programmable temperature sensor designed for use in thermal management applications. It features dual thermal interrupt outputs (LOW LIMIT and HIGH LIMIT) each of which program with a single external resistor. The HIGH LIMIT and LOW LIMIT outputs are driven active (high) when measured temperature equals the user-programmed limits. The CONTROL output is driven active (high) when temperature equals the HIGH LIMIT setpoint, and turned off when temperature falls below the LOW LIMIT setpoint. The CONTROL output can be used to provide simple ON/OFF control to a cooling fan if so desired. Low voltage operation, easy setpoint programming, small size and low cost make the TC623 an ideal choice for many thermal management applications. Additional Features Integrated Temp Sensor and Detector Operate from a Supply Voltage as Low as 2.7V Replaces Mechanical Thermostats and Switches On-Chip Temperature Sense 8-Pin DIP or SOIC for Direct PCB Mounting 2 User-Programmable Temperature Set Points 2 Independent Temperature Limit Outputs Heat/Cool Regulate Output
Datasheet
Description
TC623 is a 3V solid-state, programmable temperature sensor designed for use in thermal management applications. It features dual thermal interrupt outputs (LOW LIMIT and HIGH LIMIT) each of which program with a single external resistor. The HIGH LIMIT and LOW LIMIT outputs are driven active (high) when measured temperature equals the user-programmed limits. The CONTROL output is driven active (high) when temperature equals the HIGH LIMIT setpoint, and turned off when temperature falls below the LOW LIMIT setpoint. The CONTROL output can be used to provide simple ON/OFF control to a cooling fan if so desired. Low voltage operation, easy setpoint programming, small size and low cost make the TC623 an ideal choice for many thermal management applications. Additional Features Integrated Temp Sensor and Detector Operate from a Supply Voltage as Low as 2.7V Replaces Mechanical Thermostats and Switches On-Chip Temperature Sense 8-Pin DIP or SOIC for Direct PCB Mounting 2 User-Programmable Temperature Set Points 2 Independent Temperature Limit Outputs Heat/Cool Regulate Output
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3V Dual Trip Point Temperature Sensor - TC623 - Microchip Technology, Inc.
Chandler, AZ, United States
3V Dual Trip Point Temperature Sensor
TC623
3V Dual Trip Point Temperature Sensor TC623
TC623 is a 3V solid-state, programmable temperature sensor designed for use in thermal management applications. It features dual thermal interrupt outputs (LOW LIMIT and HIGH LIMIT) each of which program with a single external resistor. The HIGH LIMIT and LOW LIMIT outputs are driven active (high) when measured temperature equals the user-programmed limits. The CONTROL output is driven active (high) when temperature equals the HIGH LIMIT setpoint, and turned off when temperature falls below the LOW LIMIT setpoint. The CONTROL output can be used to provide simple ON/OFF control to a cooling fan if so desired. Low voltage operation, easy setpoint programming, small size and low cost make the TC623 an ideal choice for many thermal management applications. Additional Features Integrated Temp Sensor and Detector Operate from a Supply Voltage as Low as 2.7V Replaces Mechanical Thermostats and Switches On-Chip Temperature Sense 8-Pin DIP or SOIC for Direct PCB Mounting 2 User-Programmable Temperature Set Points 2 Independent Temperature Limit Outputs Heat/Cool Regulate Output

TC623 is a 3V solid-state, programmable temperature sensor designed for use in thermal management applications. It features dual thermal interrupt outputs (LOW LIMIT and HIGH LIMIT) each of which program with a single external resistor. The HIGH LIMIT and LOW LIMIT outputs are driven active (high) when measured temperature equals the user-programmed limits. The CONTROL output is driven active (high) when temperature equals the HIGH LIMIT setpoint, and turned off when temperature falls below the LOW LIMIT setpoint. The CONTROL output can be used to provide simple ON/OFF control to a cooling fan if so desired. Low voltage operation, easy setpoint programming, small size and low cost make the TC623 an ideal choice for many thermal management applications.

Additional Features

    • Integrated Temp Sensor and Detector Operate from a Supply Voltage as Low as 2.7V
    • Replaces Mechanical Thermostats and Switches
    • On-Chip Temperature Sense
    • 8-Pin DIP or SOIC for Direct PCB Mounting
    • 2 User-Programmable Temperature Set Points
    • 2 Independent Temperature Limit Outputs
    • Heat/Cool Regulate Output
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Sensor Chips
Product Number TC623
Product Name 3V Dual Trip Point Temperature Sensor
Package / Mounting ['SOIC', 'PDIP']
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensors, Transducers - MPX2102A - 928007-MPX2102A - Win Source Electronics
Specs
Sensor Type Pressure
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Optical Weld. Temperature Sensor FC 1585 - 1-FS63WTS-ARM/1585 - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details
Thin Film Based Thermopile Detector - M14 - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-18
View Details
Temperature & Humidity Sensor ICs - 1899561P - RS Components, Ltd.
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Operating Temperature 100 C (212 F)
View Details