Microchip Technology, Inc. Low Cost Single Trip Point Temperature Sensor TC622

Description
TC622 and TC624 are programmable solid state temperature sensors designed to replace mechanical switches in sensing and control applications. Both devices integrate the temperature sensor with a voltage reference and all required detector circuitry. The desired temperature set point is set by the user with a single external resistor. Ambient temperature is sensed and compared to the programmed setpoint. The OUT and OUT outputs are driven to their active state when the measured temperature exceeds the programmed setpoint. The TC622 has a power supply voltage range of 4.5V to 18.0V while the TC624 operates over a power supply range of 2.7V to 4.5V. Both devices are usable over a temperature range of – 40C to +125C (TC622Vxx, TC624Vxx). Both devices feature low supply current making them suitable for many portable applications. Eight-pin through-hole and surface mount packages are available. The TC622 is also offered in a 5-pin TO-220 package. Additional Features Temperature Set Point Easily Programs with a Single External Resistor Operates with 2.7V Power Supply (TC624) TO-220 Package for Direct Mounting to Heatsink (TC622xAT) or Standard 8-Pin PDIP and SOIC
Datasheet
Description
TC622 and TC624 are programmable solid state temperature sensors designed to replace mechanical switches in sensing and control applications. Both devices integrate the temperature sensor with a voltage reference and all required detector circuitry. The desired temperature set point is set by the user with a single external resistor. Ambient temperature is sensed and compared to the programmed setpoint. The OUT and OUT outputs are driven to their active state when the measured temperature exceeds the programmed setpoint. The TC622 has a power supply voltage range of 4.5V to 18.0V while the TC624 operates over a power supply range of 2.7V to 4.5V. Both devices are usable over a temperature range of – 40C to +125C (TC622Vxx, TC624Vxx). Both devices feature low supply current making them suitable for many portable applications. Eight-pin through-hole and surface mount packages are available. The TC622 is also offered in a 5-pin TO-220 package. Additional Features Temperature Set Point Easily Programs with a Single External Resistor Operates with 2.7V Power Supply (TC624) TO-220 Package for Direct Mounting to Heatsink (TC622xAT) or Standard 8-Pin PDIP and SOIC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Cost Single Trip Point Temperature Sensor - TC622 - Microchip Technology, Inc.
Chandler, AZ, United States
Low Cost Single Trip Point Temperature Sensor
TC622
Low Cost Single Trip Point Temperature Sensor TC622
TC622 and TC624 are programmable solid state temperature sensors designed to replace mechanical switches in sensing and control applications. Both devices integrate the temperature sensor with a voltage reference and all required detector circuitry. The desired temperature set point is set by the user with a single external resistor. Ambient temperature is sensed and compared to the programmed setpoint. The OUT and OUT outputs are driven to their active state when the measured temperature exceeds the programmed setpoint. The TC622 has a power supply voltage range of 4.5V to 18.0V while the TC624 operates over a power supply range of 2.7V to 4.5V. Both devices are usable over a temperature range of – 40C to +125C (TC622Vxx, TC624Vxx). Both devices feature low supply current making them suitable for many portable applications. Eight-pin through-hole and surface mount packages are available. The TC622 is also offered in a 5-pin TO-220 package. Additional Features Temperature Set Point Easily Programs with a Single External Resistor Operates with 2.7V Power Supply (TC624) TO-220 Package for Direct Mounting to Heatsink (TC622xAT) or Standard 8-Pin PDIP and SOIC

TC622 and TC624 are programmable solid state temperature sensors designed to replace mechanical switches in sensing and control applications. Both devices integrate the temperature sensor with a voltage reference and all required detector circuitry. The desired temperature set point is set by the user with a single external resistor. Ambient temperature is sensed and compared to the programmed setpoint. The OUT and OUT outputs are driven to their active state when the measured temperature exceeds the programmed setpoint. The TC622 has a power supply voltage range of 4.5V to 18.0V while the TC624 operates over a power supply range of 2.7V to 4.5V. Both devices are usable over a temperature range of – 40C to +125C (TC622Vxx, TC624Vxx). Both devices feature low supply current making them suitable for many portable applications. Eight-pin through-hole and surface mount packages are available. The TC622 is also offered in a 5-pin TO-220 package.

Additional Features

    • Temperature Set Point
    • Easily Programs with a Single External Resistor
    • Operates with 2.7V Power Supply (TC624)
    • TO-220 Package for Direct Mounting to Heatsink (TC622xAT) or Standard
    • 8-Pin PDIP and SOIC
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Sensor Chips
Product Number TC622
Product Name Low Cost Single Trip Point Temperature Sensor
Package / Mounting ['SOIC', 'PDIP', 'TO-220']
Unlock Full Specs
to access all available technical data

Similar Products

Optical Rug. Temperature Sensor FC 1545 - 1-FS63RTS-1545 - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details
Temperature Sensor Modules - MD-0005 - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5
View Details
Motion Sensor ICs - 8228739 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Mounting Sc-59
Sc-59
Standards and Certifications RoHS
View Details