Microchip Technology, Inc. 1.1V 6V 23A Voltage Supervisor IC TC54VN7702ECB713

Description
Volt Supervisor Detect 1.1V to 6V 3-Pin SOT-23A T/R Product overview: TC54VN7702ECB713 from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.1V, 6V, 23A. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 1.1V, 6V, 23A, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TC54VN7702ECB713 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Volt Supervisor Detect 1.1V to 6V 3-Pin SOT-23A T/R Product overview: TC54VN7702ECB713 from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.1V, 6V, 23A. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 1.1V, 6V, 23A, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TC54VN7702ECB713 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.1V 6V 23A Voltage Supervisor IC
691-TC54VN7702ECB713
1.1V 6V 23A Voltage Supervisor IC 691-TC54VN7702ECB713
Volt Supervisor Detect 1.1V to 6V 3-Pin SOT-23A T/R Product overview: TC54VN7702ECB713 from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.1V, 6V, 23A. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 1.1V, 6V, 23A, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TC54VN7702ECB713 can be used for catalog matching and distributor lookup.

Volt Supervisor Detect 1.1V to 6V 3-Pin SOT-23A T/R Product overview: TC54VN7702ECB713 from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.1V, 6V, 23A. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 1.1V, 6V, 23A, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TC54VN7702ECB713 can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Supervisors - TC54VN7702ECB713 - 961085-TC54VN7702ECB713 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - TC54VN7702ECB713
961085-TC54VN7702ECB713
PMIC - PMIC - Supervisors - TC54VN7702ECB713 961085-TC54VN7702ECB713
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 961085-TC54VN7702ECB 713 Packaging: Tape & Reel (TR) Type: Simple Reset/Power-On Reset, Voltage Detector Mounting: SMD (SMT) Power Dissipation: 240 mW Reset: Active Low Number of Pins: 3 Number of Voltages Monitored: 1 Watchdog Timer: No Categories: PMIC - Supervisors Case / Package: TO-236-3 Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Power Dissipation: 240 mW Max Supply Voltage: 10 V Min Supply Voltage: 700 mV Threshold Voltage: 7.7 V Max Reset Threshold Voltage: 7.86 V Min Reset Threshold Voltage: 7.54 V Overvoltage Threshold: 7.86 V Undervoltage Threshold: 7.54 V

Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 961085-TC54VN7702ECB713
Packaging: Tape & Reel (TR)
Type: Simple Reset/Power-On Reset, Voltage Detector
Mounting: SMD (SMT)
Power Dissipation: 240 mW
Reset: Active Low
Number of Pins: 3
Number of Voltages Monitored: 1
Watchdog Timer: No
Categories: PMIC - Supervisors
Case / Package: TO-236-3
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Power Dissipation: 240 mW
Max Supply Voltage: 10 V
Min Supply Voltage: 700 mV
Threshold Voltage: 7.7 V
Max Reset Threshold Voltage: 7.86 V
Min Reset Threshold Voltage: 7.54 V
Overvoltage Threshold: 7.86 V
Undervoltage Threshold: 7.54 V

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 691-TC54VN7702ECB713 961085-TC54VN7702ECB713
Product Name 1.1V 6V 23A Voltage Supervisor IC PMIC - PMIC - Supervisors - TC54VN7702ECB713
Number of Supplies 1 1; 1
Type Tape & Reel (TR) TO-236-3
Pins 3 3
Supply Voltage 0.7000 to 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Power Management - Specialized - ACT5830QJCGN-T - 170784-ACT5830QJCGN-T - Win Source Electronics
Specs
Output Options Inverting
IQ 450 µA
Supply Voltage 2.6 to 5.5 volts
View Details
PMIC - Supervisors - ADM1186-2ARQZ - Lingto Electronic Limited
Specs
Number of Supplies 4; 4
Output Options Open Drain; Open Drain or Open Collector
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - PMIC - Supervisors - BQ2202PN - 236679-BQ2202PN - Win Source Electronics
Specs
Output Options Inverting
View Details
2 suppliers