Microchip Technology, Inc. Volt Detector, 54Vn4302, To-92-3; Threshold Voltage Microchip TC54VN4302EZB..

Description
VOLT DETECTOR, 54VN4302, TO-92-3; Threshold Voltage:4.3V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:0.7V; Supply Voltage Max:10V; Reset Type:Active-Low; Digital IC Case:TO-92; No. of Pins:3Pins; Delay Time:200 s; RoHS Compliant: Yes
Datasheet
Description
VOLT DETECTOR, 54VN4302, TO-92-3; Threshold Voltage:4.3V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:0.7V; Supply Voltage Max:10V; Reset Type:Active-Low; Digital IC Case:TO-92; No. of Pins:3Pins; Delay Time:200 s; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Volt Detector, 54Vn4302, To-92-3; Threshold Voltage Microchip - 26M3939 - Newark, An Avnet Company
Chicago, IL, United States
Volt Detector, 54Vn4302, To-92-3; Threshold Voltage Microchip
26M3939
Volt Detector, 54Vn4302, To-92-3; Threshold Voltage Microchip 26M3939
VOLT DETECTOR, 54VN4302, TO-92-3; Threshold Voltage:4.3V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:0.7V; Supply Voltage Max:10V; Reset Type:Active-Low; Digital IC Case:TO-92; No. of Pins:3Pins; Delay Time:200 s; RoHS Compliant: Yes

VOLT DETECTOR, 54VN4302, TO-92-3; Threshold Voltage:4.3V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:0.7V; Supply Voltage Max:10V; Reset Type:Active-Low; Digital IC Case:TO-92; No. of Pins:3Pins; Delay Time:200 s; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 26M3939
Product Name Volt Detector, 54Vn4302, To-92-3; Threshold Voltage Microchip
Number of Supplies 1; 1Monitors
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1064ACP - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type 40-VFQFN Exposed Pad, CSP
View Details
 - PTN3366BSMP - Rochester Electronics
Nexperia B.V.
Specs
Type HVQFN32
View Details
Advanced PMIC for Atmel SAMA5Dx Series & SAM9 Series Processors - ACT8865 - Qorvo
Specs
Type TQFN, 32-pin
Pins 32
Supply Voltage 2.7 to 5.5 volts
View Details