Microchip Technology, Inc. Data Acquisition - Data Acquisition - Analog Front End (AFE) - TC500AIJE TC500AIJE

Description
Manufacturer: Microchip Technology Win Source Part Number: 1264640-TC500AIJE Packaging: Tube Resolution: 16 Categories: Integrated Circuits Supplier Device Package: 16-CERDIP Status: Obsolete Manufacturer Homepage: www.microchip.com Manufacturer Package: 16-CDIP Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Family Part Number: TC500A Manufacturer Pack Quantity: 29 MSL Level: 1 (Unlimited) Supply Voltage , Analog: ±4.5V ~ 7.5V Supply Voltage , Digital: ±4.5V ~ 7.5V Power (W): 10mW
Request a Quote
Description
Manufacturer: Microchip Technology Win Source Part Number: 1264640-TC500AIJE Packaging: Tube Resolution: 16 Categories: Integrated Circuits Supplier Device Package: 16-CERDIP Status: Obsolete Manufacturer Homepage: www.microchip.com Manufacturer Package: 16-CDIP Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Family Part Number: TC500A Manufacturer Pack Quantity: 29 MSL Level: 1 (Unlimited) Supply Voltage , Analog: ±4.5V ~ 7.5V Supply Voltage , Digital: ±4.5V ~ 7.5V Power (W): 10mW
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Analog Front End (AFE) - TC500AIJE - 1264640-TC500AIJE - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog Front End (AFE) - TC500AIJE
1264640-TC500AIJE
Data Acquisition - Data Acquisition - Analog Front End (AFE) - TC500AIJE 1264640-TC500AIJE
Manufacturer: Microchip Technology Win Source Part Number: 1264640-TC500AIJE Packaging: Tube Resolution: 16 Categories: Integrated Circuits Supplier Device Package: 16-CERDIP Status: Obsolete Manufacturer Homepage: www.microchip.com Manufacturer Package: 16-CDIP Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Family Part Number: TC500A Manufacturer Pack Quantity: 29 MSL Level: 1 (Unlimited) Supply Voltage , Analog: ±4.5V ~ 7.5V Supply Voltage , Digital: ±4.5V ~ 7.5V Power (W): 10mW

Manufacturer: Microchip Technology
Win Source Part Number: 1264640-TC500AIJE
Packaging: Tube
Resolution: 16
Categories: Integrated Circuits
Supplier Device Package: 16-CERDIP
Status: Obsolete
Manufacturer Homepage: www.microchip.com
Manufacturer Package: 16-CDIP
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Family Part Number: TC500A
Manufacturer Pack Quantity: 29
MSL Level: 1 (Unlimited)
Supply Voltage , Analog: ±4.5V ~ 7.5V
Supply Voltage , Digital: ±4.5V ~ 7.5V
Power (W): 10mW

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 1264640-TC500AIJE
Product Name Data Acquisition - Data Acquisition - Analog Front End (AFE) - TC500AIJE
Unlock Full Specs
to access all available technical data

Similar Products

5 - 6000 MHz Low Distortion SPDT Switch - QPC1022 - Qorvo
Specs
Switch Type SPDT
Supply Voltage (VS) 0.0 to 1.8 volts
Min Operating Current 0.0520 to 0.1000 mA
View Details
CMOS Low Voltage, Low Charge Injection Quad SPST NC Analog Switches - ALD4201SCL - Advanced Linear Devices, Inc.
Specs
Switch Type SPST
Normal Condition Normally Closed (NC)
Supply Voltage (VS) 3 to 12 volts
View Details
4 suppliers
Analog Switches, Multiplexers, Demultiplexers - 1727-4105-ND - DigiKey
Specs
Switch Type SPST; 1:1
Normal Condition Normally Open (NO)
Supply Voltage (VS) 1 to 6 volts
View Details
2 suppliers