Microchip Technology, Inc. Data Acquisition - Data Acquisition - Analog Front End (AFE) - TC500ACPE TC500ACPE

Description
Manufacturer: Microchip Technology Win Source Part Number: 1105995-TC500ACPE Packaging: Tube/Rail Power (Watts): 10mW Number of Bits: 17 Number of Channels: 1 Categories: Integrated Circuits Status: Active Case / Package: 16-PDIP Analog Supply Voltage: ±4.5 V to 7.5 V Digital Supply Voltage: ±4.5 V to 7.5 V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Application Field: Used in Signal Processing, Sensing & Instrumentation, Test & Measurement, Commercial
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1105995-TC500ACPE Packaging: Tube/Rail Power (Watts): 10mW Number of Bits: 17 Number of Channels: 1 Categories: Integrated Circuits Status: Active Case / Package: 16-PDIP Analog Supply Voltage: ±4.5 V to 7.5 V Digital Supply Voltage: ±4.5 V to 7.5 V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Application Field: Used in Signal Processing, Sensing & Instrumentation, Test & Measurement, Commercial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Analog Front End (AFE) - TC500ACPE - 1105995-TC500ACPE - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog Front End (AFE) - TC500ACPE
1105995-TC500ACPE
Data Acquisition - Data Acquisition - Analog Front End (AFE) - TC500ACPE 1105995-TC500ACPE
Manufacturer: Microchip Technology Win Source Part Number: 1105995-TC500ACPE Packaging: Tube/Rail Power (Watts): 10mW Number of Bits: 17 Number of Channels: 1 Categories: Integrated Circuits Status: Active Case / Package: 16-PDIP Analog Supply Voltage: ±4.5 V to 7.5 V Digital Supply Voltage: ±4.5 V to 7.5 V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Application Field: Used in Signal Processing, Sensing & Instrumentation, Test & Measurement, Commercial

Manufacturer: Microchip Technology
Win Source Part Number: 1105995-TC500ACPE
Packaging: Tube/Rail
Power (Watts): 10mW
Number of Bits: 17
Number of Channels: 1
Categories: Integrated Circuits
Status: Active
Case / Package: 16-PDIP
Analog Supply Voltage: ±4.5 V to 7.5 V
Digital Supply Voltage: ±4.5 V to 7.5 V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Application Field: Used in Signal Processing, Sensing & Instrumentation, Test & Measurement, Commercial

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 1105995-TC500ACPE
Product Name Data Acquisition - Data Acquisition - Analog Front End (AFE) - TC500ACPE
Package Type DIP; PDIP; 16-PDIP
Unlock Full Specs
to access all available technical data

Similar Products

700 - 2700 MHz SP14T Antenna Switch Module - RF1498 - Qorvo
Specs
Switch Type SP14T
Package Type Laminate Module
View Details
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74HC153DT - 198145-74HC153DT - Win Source Electronics
Specs
Supply Voltage (VS) 2 to 6 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 16-SOIC
View Details
2 suppliers
Bilateral switch - 74LVC2G66GN,115 - Nexperia B.V.
Specs
Features Bilateral; On-Chip ESD Protection
Standards and Certifications RoHS
Supply Voltage (VS) 6.5 volts
View Details
4 suppliers