High-Side or Low-Side Gate Driver IC Inverting 16-SOIC
IC GATE DRVR HI/LOW SIDE 16SOIC
Gate Drivers 1.5A W/Boost Inv
High-Side or Low-Side Gate Driver IC Inverting 16-SOIC
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | TC4626EOE713-ND | TC4626EOE713 | TC4626EOE713 | TC4626EOE713 |
| Product Name | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers | Gate Drivers |
| Driver Type | High-side; Low-side | High-side; Low-side | ||
| Output Configuration | Inverting | Inverting | ||
| Output Current | 1.5 amps | 1.5 amps | ||
| Supply Voltage | 4 to 6 volts | 6 to 4 volts | 4 to 6 volts | |
| Rise Time | 33 ns | 33 ns |