Microchip Technology, Inc. PMIC - Gate Drivers TC4469MJD

Description
IC GATE DRVR LOW-SIDE 14CERDIP
Description
IC GATE DRVR LOW-SIDE 14CERDIP
Datasheet
Datasheet Summary
Powered by GS/AI

The TC4469MJD is a CMOS quad driver designed for driving MOSFETs and other loads with a peak output current capability of 1.2 A. It operates within a voltage range of 4.5 V to 18 V and features symmetrical rise and fall times of 25 ns, along with short delay times of 75 ns. The device is latch-proof and can withstand inductive kickback of up to 500 mA, making it suitable for applications such as H-bridge configurations, small motor drivers, and relay drivers. It includes three input logic configurations: AND, NAND, and AND with inversion, which can simplify circuit design by reducing component count. The TC4469MJD is available in multiple package types, including a 14-pin CERDIP, and offers ESD protection of 2 kV on all pins. It is designed to be robust, with the ability to tolerate noise on the ground line and reverse current on the outputs. The device is suitable for various temperature ranges, including commercial, industrial, and military specifications.

Datasheet Summary
Powered by GS/AI

The TC4469MJD is a CMOS quad driver designed for driving MOSFETs and other loads with a peak output current capability of 1.2 A. It operates within a voltage range of 4.5 V to 18 V and features symmetrical rise and fall times of 25 ns, along with short delay times of 75 ns. The device is latch-proof and can withstand inductive kickback of up to 500 mA, making it suitable for applications such as H-bridge configurations, small motor drivers, and relay drivers. It includes three input logic configurations: AND, NAND, and AND with inversion, which can simplify circuit design by reducing component count. The TC4469MJD is available in multiple package types, including a 14-pin CERDIP, and offers ESD protection of 2 kV on all pins. It is designed to be robust, with the ability to tolerate noise on the ground line and reverse current on the outputs. The device is suitable for various temperature ranges, including commercial, industrial, and military specifications.

Suppliers

Company
Product
Description
Supplier Links
PMIC - Gate Drivers - TC4469MJD - Lingto Electronic Limited
Shenzhen, China
PMIC - Gate Drivers
TC4469MJD
PMIC - Gate Drivers TC4469MJD
IC GATE DRVR LOW-SIDE 14CERDIP

IC GATE DRVR LOW-SIDE 14CERDIP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Logic Gates
Product Number TC4469MJD
Product Name PMIC - Gate Drivers
Gate Type Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Hex Inverter, Schmitt - AF54RHC14ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
Inverters ICs - 1460941 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 5.5 v
Output Type Push-pull
View Details
Gates and Inverters - 1727-3987-6-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 1
View Details
8 suppliers
Logic - Gates and Inverters - 54F64DM - Lingto Electronic Limited
Specs
Gate Type NOT
View Details