Microchip Technology, Inc. Electronic Wholesale - TC4469EOE713 TC4469EOE713

Description
Manufacturer: Microchip Technology Win Source Part Number: 1264620-TC4469EOE713 Packaging: Tape and Reel Mounting Style: SMD Channel Type: Independent Input Type: Inverting, Non-Inverting Driven Configuration: Low-Side Number of Drivers: 4 Gate Type: N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.4V Current - Peak Output (Source, Sink): 1.2A, 1.2A Categories: Integrated Circuits Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.microchip.com Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Application Field: Used in Automation & Process Control, Sensing & Instrumentation, Motor Drive & Control, Communications & Networking, Commercial, Defence, Military & Aerospace Family Part Number: TC4469 Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 18V Rise / Fall Time: 15ns, 15ns
Request a Quote
Description
Manufacturer: Microchip Technology Win Source Part Number: 1264620-TC4469EOE713 Packaging: Tape and Reel Mounting Style: SMD Channel Type: Independent Input Type: Inverting, Non-Inverting Driven Configuration: Low-Side Number of Drivers: 4 Gate Type: N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.4V Current - Peak Output (Source, Sink): 1.2A, 1.2A Categories: Integrated Circuits Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.microchip.com Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Application Field: Used in Automation & Process Control, Sensing & Instrumentation, Motor Drive & Control, Communications & Networking, Commercial, Defence, Military & Aerospace Family Part Number: TC4469 Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 18V Rise / Fall Time: 15ns, 15ns
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Wholesale - TC4469EOE713 - 1264620-TC4469EOE713 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - TC4469EOE713
1264620-TC4469EOE713
Electronic Wholesale - TC4469EOE713 1264620-TC4469EOE713
Manufacturer: Microchip Technology Win Source Part Number: 1264620-TC4469EOE713 Packaging: Tape and Reel Mounting Style: SMD Channel Type: Independent Input Type: Inverting, Non-Inverting Driven Configuration: Low-Side Number of Drivers: 4 Gate Type: N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.4V Current - Peak Output (Source, Sink): 1.2A, 1.2A Categories: Integrated Circuits Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.microchip.com Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Application Field: Used in Automation & Process Control, Sensing & Instrumentation, Motor Drive & Control, Communications & Networking, Commercial, Defence, Military & Aerospace Family Part Number: TC4469 Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 18V Rise / Fall Time: 15ns, 15ns

Manufacturer: Microchip Technology
Win Source Part Number: 1264620-TC4469EOE713
Packaging: Tape and Reel
Mounting Style: SMD
Channel Type: Independent
Input Type: Inverting, Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 4
Gate Type: N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.4V
Current - Peak Output (Source, Sink): 1.2A, 1.2A
Categories: Integrated Circuits
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Homepage: www.microchip.com
Manufacturer Package: 16-SOIC
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Application Field: Used in Automation & Process Control, Sensing & Instrumentation, Motor Drive & Control, Communications & Networking, Commercial, Defence, Military & Aerospace
Family Part Number: TC4469
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 18V
Rise / Fall Time: 15ns, 15ns

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1264620-TC4469EOE713
Product Name Electronic Wholesale - TC4469EOE713
Polarity N-Channel; P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1221474 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement
Package Type Powerdi5060
View Details
QUAD/DUAL N-CHANNEL ZERO THRESHOLD™ EPAD® PRECISION MATCHED PAIR MOSFET ARRAY - ALD110900APAL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Precision Zero Threshold
V(BR)DSS 10 volts
View Details
4 suppliers
60 V, 320 mA dual N-channel Trench MOSFET - 2N7002PS,115 - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts
IDSS 320000 milliamps
View Details
7 suppliers
Single FETs, MOSFETs - 448-AIMZH120R010M1TXKSA1-ND - DigiKey
Specs
Polarity N-Channel
Transistor Technology / Material Silicon Carbide
Package Type TO-247; TO-247-4
View Details
2 suppliers