IC GATE DRVR LOW-SIDE 14DIP Product overview: TC4468CPD from Microchip Technology is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-TC4468CPD can be used for catalog matching and distributor lookup.
Low-Side Gate Driver IC Non-Inverting 14-PDIP
Manufacturer: Microchip Technology
Win Source Part Number: 1264614-TC4468CPD
Packaging: Tube
Mounting Style: Through Hole
Channel Type: Independent
Input Type: Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 4
Gate Type: N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.4V
Current - Peak Output (Source, Sink): 1.2A, 1.2A
Categories: Integrated Circuits
Supplier Device Package: 14-PDIP
Temperature Range - Operating: 0°C ~ 150°C
Manufacturer Homepage: www.telcom-semi.com
Manufacturer Package: 14-DIP
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Application Field: Used in Sensing & Instrumentation, Automotive, System Monitoring
Family Part Number: TC4468
Manufacturer Pack Quantity: 30
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 18V
Rise / Fall Time: 15ns, 15ns
IC GATE DRVR LOW-SIDE 14DIP
Gate Drivers 1.2A Quad AND I/P
Low-Side Gate Driver IC Non-Inverting 14-PDIP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 730-TC4468CPD | TC4468CPD-ND | 1264614-TC4468CPD | TC4468CPD | TC4468CPD | TC4468CPD |
| Product Name | Gate Driver IC | Gate Drivers | PMIC - PMIC - Gate Drivers - TC4468CPD | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers | Gate Drivers |
| Driver Type | Low-side; Low-Side | Low-side | Low-side | Low-side | ||
| Number of Outputs | 4; 4 | |||||
| Output Configuration | Noninverting; Non-Inverting | Noninverting | Noninverting | Inverting; Noninverting | ||
| Output Current | 1.2 amps | 1.2 amps | 1.2 amps | 1.2 amps | ||
| Supply Voltage | 4.5 to 18 volts | 4.5 to 18 volts | 4.5 to 18 volts | 18 to 4.5 volts | 4.5 to 18 volts |