Microchip Technology, Inc. PMIC - PMIC - Gate Drivers - TC4468COE TC4468COE

Description
Manufacturer: Microchip Technology Win Source Part Number: 047899-TC4468COE Packaging: Tube/Rail Mounting: SMD (SMT) Channel Type: Independent Input Type: Non-Inverting Driven Configuration: Low-Side Number of Drivers: 4 Gate Type: N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.4V Current - Peak Output (Source, Sink): 1.2A, 1.2A Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 150°C (TJ) Case / Package: 16-SOIC Supply Voltage - Operating: 4.5 V to 18 V Rise and Fall Time: 15ns, 15ns Alternative Parts (Cross-Reference): TC4468COE713; TC4468EOEG; TC4468EOE713G; Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 047899-TC4468COE Packaging: Tube/Rail Mounting: SMD (SMT) Channel Type: Independent Input Type: Non-Inverting Driven Configuration: Low-Side Number of Drivers: 4 Gate Type: N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.4V Current - Peak Output (Source, Sink): 1.2A, 1.2A Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 150°C (TJ) Case / Package: 16-SOIC Supply Voltage - Operating: 4.5 V to 18 V Rise and Fall Time: 15ns, 15ns Alternative Parts (Cross-Reference): TC4468COE713; TC4468EOEG; TC4468EOE713G; Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - TC4468COE - 047899-TC4468COE - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - TC4468COE
047899-TC4468COE
PMIC - PMIC - Gate Drivers - TC4468COE 047899-TC4468COE
Manufacturer: Microchip Technology Win Source Part Number: 047899-TC4468COE Packaging: Tube/Rail Mounting: SMD (SMT) Channel Type: Independent Input Type: Non-Inverting Driven Configuration: Low-Side Number of Drivers: 4 Gate Type: N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.4V Current - Peak Output (Source, Sink): 1.2A, 1.2A Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 150°C (TJ) Case / Package: 16-SOIC Supply Voltage - Operating: 4.5 V to 18 V Rise and Fall Time: 15ns, 15ns Alternative Parts (Cross-Reference): TC4468COE713; TC4468EOEG; TC4468EOE713G; Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 047899-TC4468COE
Packaging: Tube/Rail
Mounting: SMD (SMT)
Channel Type: Independent
Input Type: Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 4
Gate Type: N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.4V
Current - Peak Output (Source, Sink): 1.2A, 1.2A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 150°C (TJ)
Case / Package: 16-SOIC
Supply Voltage - Operating: 4.5 V to 18 V
Rise and Fall Time: 15ns, 15ns
Alternative Parts (Cross-Reference): TC4468COE713; TC4468EOEG; TC4468EOE713G;
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
1.2A QUAD MOSFET DRVR, AND I/P - 70045785 - Allied Electronics, Inc.
Fort Worth, TX, USA
1.2A QUAD MOSFET DRVR, AND I/P
70045785
1.2A QUAD MOSFET DRVR, AND I/P 70045785
Microchip's new Power MOSFET Drivers feature wide-range input supply voltages and output currents. These drivers offer outstanding latch-up immunity. The portfolio has recently been expanded with the addition of smaller, surface mount packages.

Microchip's new Power MOSFET Drivers feature wide-range input supply voltages and output currents. These drivers offer outstanding latch-up immunity. The portfolio has recently been expanded with the addition of smaller, surface mount packages.

Supplier's Site

Technical Specifications

  Win Source Electronics Allied Electronics, Inc.
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors
Product Number 047899-TC4468COE 70045785
Product Name PMIC - PMIC - Gate Drivers - TC4468COE 1.2A QUAD MOSFET DRVR, AND I/P
Polarity N-Channel; P-Channel
Unlock Full Specs
to access all available technical data