Microchip Technology, Inc. PMIC - PMIC - Gate Drivers - TC4451VOA TC4451VOA

Description
Manufacturer: Microchip Technology Win Source Part Number: 143209-TC4451VOA Packaging: Tube/Rail Mounting: SMD (SMT) Channel Type: Single Input Type: Inverting Driven Configuration: Low-Side Number of Drivers: 1 Gate Type: IGBT, N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.4V Current - Peak Output (Source, Sink): 13A, 13A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 8-SOIC Supply Voltage - Operating: 4.5 V to 18 V Rise and Fall Time: 30ns, 32ns Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 143209-TC4451VOA Packaging: Tube/Rail Mounting: SMD (SMT) Channel Type: Single Input Type: Inverting Driven Configuration: Low-Side Number of Drivers: 1 Gate Type: IGBT, N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.4V Current - Peak Output (Source, Sink): 13A, 13A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 8-SOIC Supply Voltage - Operating: 4.5 V to 18 V Rise and Fall Time: 30ns, 32ns Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - TC4451VOA - 143209-TC4451VOA - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - TC4451VOA
143209-TC4451VOA
PMIC - PMIC - Gate Drivers - TC4451VOA 143209-TC4451VOA
Manufacturer: Microchip Technology Win Source Part Number: 143209-TC4451VOA Packaging: Tube/Rail Mounting: SMD (SMT) Channel Type: Single Input Type: Inverting Driven Configuration: Low-Side Number of Drivers: 1 Gate Type: IGBT, N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.4V Current - Peak Output (Source, Sink): 13A, 13A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 8-SOIC Supply Voltage - Operating: 4.5 V to 18 V Rise and Fall Time: 30ns, 32ns Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 143209-TC4451VOA
Packaging: Tube/Rail
Mounting: SMD (SMT)
Channel Type: Single
Input Type: Inverting
Driven Configuration: Low-Side
Number of Drivers: 1
Gate Type: IGBT, N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.4V
Current - Peak Output (Source, Sink): 13A, 13A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.5 V to 18 V
Rise and Fall Time: 30ns, 32ns
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 143209-TC4451VOA
Product Name PMIC - PMIC - Gate Drivers - TC4451VOA
Polarity N-Channel; P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1219547 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement
Package Type SOT23; Sot-23
View Details
Advanced Linear Devices, Inc.
View Details
CSD17573Q5B CSD17573Q5B 30 V, N-Channel NexFET Power MOSFET - CSD17573Q5B - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0014 ohms
View Details
7 suppliers