High-Side or Low-Side Gate Driver IC Non-Inverting 8-PDIP
IC GATE DRV HI-SIDE/LO-SIDE 8DIP Product overview: TC4432CPA from Microchip Technology is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-TC4432CPA can be used for catalog matching and distributor lookup.
Gate Drivers 1.5A Sngl 30V N-Inv
High-Side or Low-Side Gate Driver IC Non-Inverting 8-PDIP
MOSFET DRIVER, NON-INVERTING, DIP-8; Driver Configuration:Non-In
IC GATE DRV HI-SIDE/LO-SIDE 8DIP
| DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | TC4432CPA-ND | 730-TC4432CPA | TC4432CPA | TC4432CPA | 13AC0814 | TC4432CPA |
| Product Name | Gate Drivers | Gate Driver IC | Gate Drivers | Gate Drivers | Mosfet Driver, Non-Inverting, Dip-8; Driver Configuration Microchip | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Driver Type | High-side; Low-side | High-Side or Low-Side | High-side; Low-side | |||
| Output Configuration | Noninverting | Noninverting; Non-Inverting | Inverting; Noninverting | |||
| Output Current | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | ||
| Supply Voltage | 4.5 to 30 volts | 4.5 to 30 volts | 4.5 to 30 volts | 4.5 to 30 volts | 30 to 4.5 volts | |
| Rise Time | 25 ns | 25 ns | 25 ns |