Microchip Technology, Inc. Mosfet Driver, High Side, Soic-8; No. Of Channels Microchip TC4431COA.

Description
MOSFET DRIVER, HIGH SIDE, SOIC-8; No. of Channels:1Channels; Driver Configuration:High Side; Power Switch Type:MOSFET; No. of Pins:8Pins; IC Case / Package:SOIC; Input Type:Inverting; Source Current:1.5A; Sink Current:1.5A RoHS Compliant: Yes
Description
MOSFET DRIVER, HIGH SIDE, SOIC-8; No. of Channels:1Channels; Driver Configuration:High Side; Power Switch Type:MOSFET; No. of Pins:8Pins; IC Case / Package:SOIC; Input Type:Inverting; Source Current:1.5A; Sink Current:1.5A RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Mosfet Driver, High Side, Soic-8; No. Of Channels Microchip - 28AC3760 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Driver, High Side, Soic-8; No. Of Channels Microchip
28AC3760
Mosfet Driver, High Side, Soic-8; No. Of Channels Microchip 28AC3760
MOSFET DRIVER, HIGH SIDE, SOIC-8; No. of Channels:1Channels; Driver Configuration:High Side; Power Switch Type:MOSFET; No. of Pins:8Pins; IC Case / Package:SOIC; Input Type:Inverting; Source Current:1.5A; Sink Current:1.5A RoHS Compliant: Yes

MOSFET DRIVER, HIGH SIDE, SOIC-8; No. of Channels:1Channels; Driver Configuration:High Side; Power Switch Type:MOSFET; No. of Pins:8Pins; IC Case / Package:SOIC; Input Type:Inverting; Source Current:1.5A; Sink Current:1.5A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Gate Drivers
Product Number 28AC3760
Product Name Mosfet Driver, High Side, Soic-8; No. Of Channels Microchip
Driver Type High-side
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Switches, Load Drivers - UDN2987LWTR-6-T - Quarktwin Technology Ltd.
Specs
Driver Type High-side
Number of Outputs 8
Output Configuration Inverting; Noninverting
View Details
2 suppliers
Isolation, Si822x/3x Automotive Isolated Gate Drivers - Si8230AB-AS1 - Skyworks Solutions, Inc.
Specs
Driver Type High-side; Low-side
Output Configuration High Side / Low Side
Output Current 0.5000 amps
View Details
Specialty Logic - 1727-74AUP1Z125GM,132TR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 6-XFDFN
Packing Method Tape Reel
View Details