Microchip Technology, Inc. 1.5A Inverting High-Speed 30V MOSFET Drivers TC4431

Description
The TC4431/4432 are 30V CMOS buffer/drivers suitable for use in high-side driver applications. They will not latch up under any conditions within their power and voltage ratings. They can accept, without damage or logic upset, up to 300mA of reverse current (of either polarity) being forced back into their outputs. All terminals are fully protected against up to 4 kV of electrostatic discharge. Under-voltage lockout circuitry forces the output to a "low" state when the input supply voltage drops below 7V. For operation in lower voltages, disable the lockout and start-up circuit by grounding pin 3(LOCK DIS); for all other situations, pin 3 (LOCK DIS) should be left floating. The under-voltage lockout and start-up circuit gives brown out protection when driving MOSFETS. Additional Features Wide Operating Range: 4.5V to 30V High Capacitive Load Drive Capability: 1000pF in 25nsec Short Delay Times: < 78nsec Typ. Low Supply Current With Logic '1' Input: 2.5mA With Logic '0' Input: 300µA Low Output Impedance: 7Ω Typ. Latch-Up Protected: Will Withstand > 0300mA Reverse Current ESD Protected: 4kV
Description
The TC4431/4432 are 30V CMOS buffer/drivers suitable for use in high-side driver applications. They will not latch up under any conditions within their power and voltage ratings. They can accept, without damage or logic upset, up to 300mA of reverse current (of either polarity) being forced back into their outputs. All terminals are fully protected against up to 4 kV of electrostatic discharge. Under-voltage lockout circuitry forces the output to a "low" state when the input supply voltage drops below 7V. For operation in lower voltages, disable the lockout and start-up circuit by grounding pin 3(LOCK DIS); for all other situations, pin 3 (LOCK DIS) should be left floating. The under-voltage lockout and start-up circuit gives brown out protection when driving MOSFETS. Additional Features Wide Operating Range: 4.5V to 30V High Capacitive Load Drive Capability: 1000pF in 25nsec Short Delay Times: < 78nsec Typ. Low Supply Current With Logic '1' Input: 2.5mA With Logic '0' Input: 300µA Low Output Impedance: 7Ω Typ. Latch-Up Protected: Will Withstand > 0300mA Reverse Current ESD Protected: 4kV
Datasheet
Datasheet Summary
Powered by GS/AI

The TC4431 is a 1.5A inverting MOSFET driver designed for high-side drive applications, operating from a 4.5V to 30V supply. It features a peak sourcing current of 3A and sinking current of 1.5A, with a low output impedance of 7Ω and drive capability of 1000pF in 25ns. The device includes under-voltage lockout that holds the output low below 7V when the LOCK DIS pin is left floating, and is packaged in 8-pin PDIP, SOIC, or CERDIP. It is latch-up protected against currents exceeding 300mA and ESD protected to 4kV.

Datasheet Summary
Powered by GS/AI

The TC4431 is a 1.5A inverting MOSFET driver designed for high-side drive applications, operating from a 4.5V to 30V supply. It features a peak sourcing current of 3A and sinking current of 1.5A, with a low output impedance of 7Ω and drive capability of 1000pF in 25ns. The device includes under-voltage lockout that holds the output low below 7V when the LOCK DIS pin is left floating, and is packaged in 8-pin PDIP, SOIC, or CERDIP. It is latch-up protected against currents exceeding 300mA and ESD protected to 4kV.

Suppliers

Company
Product
Description
Supplier Links
1.5A Inverting High-Speed 30V MOSFET Drivers - TC4431 - Microchip Technology, Inc.
Chandler, AZ, United States
1.5A Inverting High-Speed 30V MOSFET Drivers
TC4431
1.5A Inverting High-Speed 30V MOSFET Drivers TC4431
The TC4431/4432 are 30V CMOS buffer/drivers suitable for use in high-side driver applications. They will not latch up under any conditions within their power and voltage ratings. They can accept, without damage or logic upset, up to 300mA of reverse current (of either polarity) being forced back into their outputs. All terminals are fully protected against up to 4 kV of electrostatic discharge. Under-voltage lockout circuitry forces the output to a "low" state when the input supply voltage drops below 7V. For operation in lower voltages, disable the lockout and start-up circuit by grounding pin 3(LOCK DIS); for all other situations, pin 3 (LOCK DIS) should be left floating. The under-voltage lockout and start-up circuit gives brown out protection when driving MOSFETS. Additional Features Wide Operating Range: 4.5V to 30V High Capacitive Load Drive Capability: 1000pF in 25nsec Short Delay Times: < 78nsec Typ. Low Supply Current With Logic '1' Input: 2.5mA With Logic '0' Input: 300µA Low Output Impedance: 7Ω Typ. Latch-Up Protected: Will Withstand > 0300mA Reverse Current ESD Protected: 4kV

The TC4431/4432 are 30V CMOS buffer/drivers suitable for use in high-side driver applications. They will not latch up under any conditions within their power and voltage ratings. They can accept, without damage or logic upset, up to 300mA of reverse current (of either polarity) being forced back into their outputs. All terminals are fully protected against up to 4 kV of electrostatic discharge. Under-voltage lockout circuitry forces the output to a "low" state when the input supply voltage drops below 7V. For operation in lower voltages, disable the lockout and start-up circuit by grounding pin 3(LOCK DIS); for all other situations, pin 3 (LOCK DIS) should be left floating. The under-voltage lockout and start-up circuit gives brown out protection when driving MOSFETS.

Additional Features

    • Wide Operating Range: 4.5V to 30V
    • High Capacitive Load Drive Capability: 1000pF in 25nsec
    • Short Delay Times: < 78nsec Typ.
    • Low Supply Current
      • With Logic '1' Input: 2.5mA
      • With Logic '0' Input: 300µA
    • Low Output Impedance: 7Ω Typ.
    • Latch-Up Protected: Will Withstand > 0300mA
    • Reverse Current
    • ESD Protected: 4kV
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number TC4431
Product Name 1.5A Inverting High-Speed 30V MOSFET Drivers
Unlock Full Specs
to access all available technical data