Win Source Part Number: 1028627-TC4429MJA
Category: Integrated Circuits (ICs)>PMIC - Gate Drivers
Package: Tube
Standard Package: 56
Channel Type: Single
Input Type: Inverting
Driven Configuration: Low-Side
Number of Drivers: 1
Gate Type: N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.4V
Current - Peak Output (Source, Sink): 6A, 6A
Rise / Fall Time (Typ): 25ns, 25ns
Voltage - Supply: 4.5V ~ 18V
Mounting Type: Through Hole
Package / Case: 8-CDIP (0.300", 7.62mm)
Supplier Device Package: 8-CERDIP
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): TC4429IJA; TC4420IJA; TC4420MJA; MAX4420MJA/883B; TSC426MJA/883B; MAX628MJA/883B;
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: TC4429MJA-NDR,Q11425
Base Product Number: TC4429
IC GATE DRVR LOW-SIDE 8CERDIP Product overview: TC4429MJA from Microchip Technology is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-TC4429MJA can be used for catalog matching and distributor lookup.
Low-Side Gate Driver IC Inverting 8-CERDIP
IC GATE DRVR LOW-SIDE 8CERDIP
Low-Side Gate Driver IC Inverting 8-CERDIP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 1028627-TC4429MJA | 730-TC4429MJA | TC4429MJA-ND | TC4429MJA | TC4429MJA | TC4429MJA |
| Product Name | Integrated Circuits (ICs) - PMIC - Gate Drivers | Gate Driver IC | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers | Gate Drivers |
| Driver Type | Low-side | Low-side; Low-Side | Low-side | Low-side | ||
| Output Current | 6 amps | 6 amps | 6 amps | 6 amps | ||
| Supply Voltage | 4.5 to 18 volts | 4.5 to 18 volts | 4.5 to 18 volts | 18 to 4.5 volts | 4.5 to 18 volts | |
| Rise Time | 25 ns | 25 ns | 25 ns | 25 ns | ||
| Fall Time | 25 ns | 25 ns | 25 ns | 25 ns |