Microchip Technology, Inc. PMIC - PMIC - Gate Drivers - TC4429EOA TC4429EOA

Description
Manufacturer: Microchip Technology Win Source Part Number: 1105963-TC4429EOA Packaging: Tube/Rail Mounting: SMD (SMT) Channel Type: Single Input Type: Inverting Driven Configuration: Low-Side Number of Drivers: 1 Gate Type: N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.4V Current - Peak Output (Source, Sink): 6A, 6A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 8-SOIC Supply Voltage - Operating: 4.5 V to 18 V Rise and Fall Time: 25ns, 25ns Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1105963-TC4429EOA Packaging: Tube/Rail Mounting: SMD (SMT) Channel Type: Single Input Type: Inverting Driven Configuration: Low-Side Number of Drivers: 1 Gate Type: N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.4V Current - Peak Output (Source, Sink): 6A, 6A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 8-SOIC Supply Voltage - Operating: 4.5 V to 18 V Rise and Fall Time: 25ns, 25ns Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - TC4429EOA - 1105963-TC4429EOA - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - TC4429EOA
1105963-TC4429EOA
PMIC - PMIC - Gate Drivers - TC4429EOA 1105963-TC4429EOA
Manufacturer: Microchip Technology Win Source Part Number: 1105963-TC4429EOA Packaging: Tube/Rail Mounting: SMD (SMT) Channel Type: Single Input Type: Inverting Driven Configuration: Low-Side Number of Drivers: 1 Gate Type: N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.4V Current - Peak Output (Source, Sink): 6A, 6A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 8-SOIC Supply Voltage - Operating: 4.5 V to 18 V Rise and Fall Time: 25ns, 25ns Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Sufficient

Manufacturer: Microchip Technology
Win Source Part Number: 1105963-TC4429EOA
Packaging: Tube/Rail
Mounting: SMD (SMT)
Channel Type: Single
Input Type: Inverting
Driven Configuration: Low-Side
Number of Drivers: 1
Gate Type: N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.4V
Current - Peak Output (Source, Sink): 6A, 6A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.5 V to 18 V
Rise and Fall Time: 25ns, 25ns
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1105963-TC4429EOA
Product Name PMIC - PMIC - Gate Drivers - TC4429EOA
Polarity N-Channel; P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

N-channel 40 V, 1.5 mOhm standard level MOSFET in LFPAK88 - BUK7S1R5-40HJ - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts
IDSS 260000 milliamps
View Details
4 suppliers
Specs
V(BR)DSS 30 volts
IDSS 19000 milliamps
Package Type Surface Mount
View Details
CSD19532Q5B 100V, 4.0 mOhm, SON5x6 N-Channel NexFET™ Power MOSFET - CSD19532Q5B - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 100 volts
IDSS 200000 milliamps
View Details
9 suppliers
MOSFETs - 1464818P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type TO-220; TO-220
View Details