Low-Side Gate Driver IC Inverting, Non-Inverting 8-MSOP
Low-Side Gate Driver IC Inverting, Non-Inverting 8-MSOP
Low-Side Gate Driver IC Inverting, Non-Inverting 8-MSOP
IC GATE DRVR LOW-SIDE 8MSOP Product overview: TC4428EUA713 from Microchip Technology is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-TC4428EUA713 can be used for catalog matching and distributor lookup.
Gate Drivers 1.5A Dual MOSFET Dr Comp E Temp MSOP8
Low-Side Gate Driver IC Inverting, Non-Inverting 8-MSOP
IC GATE DRVR LOW-SIDE 8MSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | TC4428EUA713TR-ND | 730-TC4428EUA713 | TC4428EUA713 | TC4428EUA713 | TC4428EUA713 |
| Product Name | Gate Drivers | Gate Driver IC | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Driver Type | Low-side | Low-side; Low-Side | Low-side | ||
| Output Configuration | Noninverting | Inverting; Inverting, Non-Inverting | Inverting; Noninverting | ||
| Output Current | 1.5 amps | 1.5 amps | 1.5 amps | ||
| Supply Voltage | 4.5 to 18 volts | 4.5 to 18 volts | 4.5 to 18 volts | 18 to 4.5 volts | |
| Rise Time | 19 ns | 19 ns | 19 ns |