Microchip Technology, Inc. PMIC - Gate Drivers TC4428COA

Description
IC GATE DRVR LOW-SIDE 8SOIC
Description
IC GATE DRVR LOW-SIDE 8SOIC
Datasheet
Datasheet Summary
Powered by GS/AI

The TC4428COA is a dual high-speed power MOSFET driver capable of delivering a peak output current of 1.5A. It operates within a wide input supply voltage range of 4.5V to 18V and can drive capacitive loads of up to 1000pF in approximately 25ns. The device features short delay times, with typical values of 40ns, and matched rise and fall times, ensuring efficient switching performance. It has low supply current requirements, drawing 4mA with a logic '1' input and 400µA with a logic '0' input. The TC4428COA is designed with robust protection features, including latch-up protection against reverse currents of up to 0.5A and the ability to withstand negative inputs up to 5V. It is also ESD protected up to 2.0kV. The product is available in space-saving 8-pin MSOP and DFN-S packages, making it suitable for applications such as switch mode power supplies, line drivers, and pulse transformer drives.

Datasheet Summary
Powered by GS/AI

The TC4428COA is a dual high-speed power MOSFET driver capable of delivering a peak output current of 1.5A. It operates within a wide input supply voltage range of 4.5V to 18V and can drive capacitive loads of up to 1000pF in approximately 25ns. The device features short delay times, with typical values of 40ns, and matched rise and fall times, ensuring efficient switching performance. It has low supply current requirements, drawing 4mA with a logic '1' input and 400µA with a logic '0' input. The TC4428COA is designed with robust protection features, including latch-up protection against reverse currents of up to 0.5A and the ability to withstand negative inputs up to 5V. It is also ESD protected up to 2.0kV. The product is available in space-saving 8-pin MSOP and DFN-S packages, making it suitable for applications such as switch mode power supplies, line drivers, and pulse transformer drives.

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
PMIC - Gate Drivers
TC4428COA
PMIC - Gate Drivers TC4428COA
IC GATE DRVR LOW-SIDE 8SOIC

IC GATE DRVR LOW-SIDE 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Logic Gates
Product Number TC4428COA
Product Name PMIC - Gate Drivers
Gate Type Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 4071BDC - Lingto Electronic Limited
Specs
Gate Type NOT
View Details
Inverters ICs - 7512799 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 5.5 v
Output Type Push Pull
View Details
Quad 2-Input XOR - MYXAF54RHC86/Q - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - 54S40DM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
2 suppliers