Microchip Technology, Inc. PMIC - PMIC - Gate Drivers - TC4428AEOA713 TC4428AEOA713

Description
Manufacturer: Microchip Technology Win Source Part Number: 1105953-TC4428AEOA71 3 Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Independent Input Type: Inverting, Non-Inverting Driven Configuration: Low-Side Number of Drivers: 2 Gate Type: N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.4V Current - Peak Output (Source, Sink): 1.5A, 1.5A Family Name: TC4428A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 8-SOIC Supply Voltage - Operating: 4.5 V to 18 V Rise and Fall Time: 25ns, 25ns Alternative Parts (Cross-Reference): MAX4428CSA+T; MAX4428ESA+T; MAX4428ESA+; MAX4428CSA+; Introduction Date: July 03, 1997 ECCN: EAR99 Country of Origin: Thailand, China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1105953-TC4428AEOA71 3 Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Independent Input Type: Inverting, Non-Inverting Driven Configuration: Low-Side Number of Drivers: 2 Gate Type: N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.4V Current - Peak Output (Source, Sink): 1.5A, 1.5A Family Name: TC4428A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 8-SOIC Supply Voltage - Operating: 4.5 V to 18 V Rise and Fall Time: 25ns, 25ns Alternative Parts (Cross-Reference): MAX4428CSA+T; MAX4428ESA+T; MAX4428ESA+; MAX4428CSA+; Introduction Date: July 03, 1997 ECCN: EAR99 Country of Origin: Thailand, China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - TC4428AEOA713 - 1105953-TC4428AEOA713 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - TC4428AEOA713
1105953-TC4428AEOA713
PMIC - PMIC - Gate Drivers - TC4428AEOA713 1105953-TC4428AEOA713
Manufacturer: Microchip Technology Win Source Part Number: 1105953-TC4428AEOA71 3 Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Independent Input Type: Inverting, Non-Inverting Driven Configuration: Low-Side Number of Drivers: 2 Gate Type: N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.4V Current - Peak Output (Source, Sink): 1.5A, 1.5A Family Name: TC4428A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 8-SOIC Supply Voltage - Operating: 4.5 V to 18 V Rise and Fall Time: 25ns, 25ns Alternative Parts (Cross-Reference): MAX4428CSA+T; MAX4428ESA+T; MAX4428ESA+; MAX4428CSA+; Introduction Date: July 03, 1997 ECCN: EAR99 Country of Origin: Thailand, China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1105953-TC4428AEOA713
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Independent
Input Type: Inverting, Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 2
Gate Type: N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.4V
Current - Peak Output (Source, Sink): 1.5A, 1.5A
Family Name: TC4428A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.5 V to 18 V
Rise and Fall Time: 25ns, 25ns
Alternative Parts (Cross-Reference): MAX4428CSA+T; MAX4428ESA+T; MAX4428ESA+; MAX4428CSA+;
Introduction Date: July 03, 1997
ECCN: EAR99
Country of Origin: Thailand, China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1105953-TC4428AEOA713
Product Name PMIC - PMIC - Gate Drivers - TC4428AEOA713
Polarity N-Channel; P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

CSD16325Q5C DualCool? N-Channel NexFET? Power MOSFET - CSD16325Q5C - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 25 volts
rDS(on) 0.0022 ohms
View Details
5 suppliers
MOSFETs - 1709039 - RS Components, Ltd.
RS Components, Ltd.
Specs
MOSFET Operating Mode Enhancement
Package Type Soic
Number of units in IC 2
View Details