Microchip Technology, Inc. PMIC - PMIC - Gate Drivers - TC4428AEMF713 TC4428AEMF713

Description
Manufacturer: Microchip Technology Win Source Part Number: 796438-TC4428AEMF713 Packaging: Reel package Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 8-VDFN Exposed Pad Mounting: SMD Operating Supply Voltage: 4.5 V ~ 18 V Channel Type: Independent Input Type: Inverting, Non-Inverting Driven Configuration: Low-Side Number of Drivers: 2 Gate Type: N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.4V Current - Peak Output (Source, Sink): 1.5A, 1.5A Rise / Fall Time (Typ): 25ns, 25ns Family Name: TC4428A Categories: Integrated Circuits (ICs) Manufacturer Package: 8-DFN-S (6x5) Alternative Parts (Cross-Reference): TC4428AEUA713G ; TC4428AEOA713G; TC4428AEPA; TC4428AEUAG; Introduction Date: July 03, 1997 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 796438-TC4428AEMF713 Packaging: Reel package Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 8-VDFN Exposed Pad Mounting: SMD Operating Supply Voltage: 4.5 V ~ 18 V Channel Type: Independent Input Type: Inverting, Non-Inverting Driven Configuration: Low-Side Number of Drivers: 2 Gate Type: N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.4V Current - Peak Output (Source, Sink): 1.5A, 1.5A Rise / Fall Time (Typ): 25ns, 25ns Family Name: TC4428A Categories: Integrated Circuits (ICs) Manufacturer Package: 8-DFN-S (6x5) Alternative Parts (Cross-Reference): TC4428AEUA713G ; TC4428AEOA713G; TC4428AEPA; TC4428AEUAG; Introduction Date: July 03, 1997 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - TC4428AEMF713 - 796438-TC4428AEMF713 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - TC4428AEMF713
796438-TC4428AEMF713
PMIC - PMIC - Gate Drivers - TC4428AEMF713 796438-TC4428AEMF713
Manufacturer: Microchip Technology Win Source Part Number: 796438-TC4428AEMF713 Packaging: Reel package Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 8-VDFN Exposed Pad Mounting: SMD Operating Supply Voltage: 4.5 V ~ 18 V Channel Type: Independent Input Type: Inverting, Non-Inverting Driven Configuration: Low-Side Number of Drivers: 2 Gate Type: N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.4V Current - Peak Output (Source, Sink): 1.5A, 1.5A Rise / Fall Time (Typ): 25ns, 25ns Family Name: TC4428A Categories: Integrated Circuits (ICs) Manufacturer Package: 8-DFN-S (6x5) Alternative Parts (Cross-Reference): TC4428AEUA713G ; TC4428AEOA713G; TC4428AEPA; TC4428AEUAG; Introduction Date: July 03, 1997 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 796438-TC4428AEMF713
Packaging: Reel package
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: 8-VDFN Exposed Pad
Mounting: SMD
Operating Supply Voltage: 4.5 V ~ 18 V
Channel Type: Independent
Input Type: Inverting, Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 2
Gate Type: N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.4V
Current - Peak Output (Source, Sink): 1.5A, 1.5A
Rise / Fall Time (Typ): 25ns, 25ns
Family Name: TC4428A
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-DFN-S (6x5)
Alternative Parts (Cross-Reference): TC4428AEUA713G ; TC4428AEOA713G; TC4428AEPA; TC4428AEUAG;
Introduction Date: July 03, 1997
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 796438-TC4428AEMF713
Product Name PMIC - PMIC - Gate Drivers - TC4428AEMF713
Polarity N-Channel; P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

60 V, N-channel Trench MOSFET - 2N7002AKM-QYL - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts
IDSS 350000 milliamps
View Details
2 suppliers
MOSFETs - 2605057P - RS Components, Ltd.
Infineon Technologies AG
Specs
Package Type TO-220; TO-220
View Details
8 suppliers
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TPS1120DRG4 - 1272056-TPS1120DRG4 - Win Source Electronics
Specs
MOSFET Operating Mode Enhancement
Package Type SOT3
View Details
2 suppliers
MOSFETs - 2060118P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type TSOT
View Details