Microchip Technology, Inc. PMIC - PMIC - Gate Drivers - TC4428AEMF TC4428AEMF

Description
Manufacturer: Microchip Technology Win Source Part Number: 1264593-TC4428AEMF Packaging: Tube Mounting Style: SMD Channel Type: Independent Input Type: Inverting, Non-Inverting Driven Configuration: Low-Side Number of Drivers: 2 Gate Type: N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.4V Current - Peak Output (Source, Sink): 1.5A, 1.5A Categories: Integrated Circuits Supplier Device Package: 8-DFN-S (6x5) Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.microchip.com Manufacturer Package: 8-VDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Family Part Number: TC4428A Manufacturer Pack Quantity: 60 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 18V Rise / Fall Time: 25ns, 25ns
Request a Quote
Description
Manufacturer: Microchip Technology Win Source Part Number: 1264593-TC4428AEMF Packaging: Tube Mounting Style: SMD Channel Type: Independent Input Type: Inverting, Non-Inverting Driven Configuration: Low-Side Number of Drivers: 2 Gate Type: N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.4V Current - Peak Output (Source, Sink): 1.5A, 1.5A Categories: Integrated Circuits Supplier Device Package: 8-DFN-S (6x5) Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.microchip.com Manufacturer Package: 8-VDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Family Part Number: TC4428A Manufacturer Pack Quantity: 60 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 18V Rise / Fall Time: 25ns, 25ns
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - TC4428AEMF - 1264593-TC4428AEMF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - TC4428AEMF
1264593-TC4428AEMF
PMIC - PMIC - Gate Drivers - TC4428AEMF 1264593-TC4428AEMF
Manufacturer: Microchip Technology Win Source Part Number: 1264593-TC4428AEMF Packaging: Tube Mounting Style: SMD Channel Type: Independent Input Type: Inverting, Non-Inverting Driven Configuration: Low-Side Number of Drivers: 2 Gate Type: N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.4V Current - Peak Output (Source, Sink): 1.5A, 1.5A Categories: Integrated Circuits Supplier Device Package: 8-DFN-S (6x5) Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.microchip.com Manufacturer Package: 8-VDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Family Part Number: TC4428A Manufacturer Pack Quantity: 60 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 18V Rise / Fall Time: 25ns, 25ns

Manufacturer: Microchip Technology
Win Source Part Number: 1264593-TC4428AEMF
Packaging: Tube
Mounting Style: SMD
Channel Type: Independent
Input Type: Inverting, Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 2
Gate Type: N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.4V
Current - Peak Output (Source, Sink): 1.5A, 1.5A
Categories: Integrated Circuits
Supplier Device Package: 8-DFN-S (6x5)
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Homepage: www.microchip.com
Manufacturer Package: 8-VDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Family Part Number: TC4428A
Manufacturer Pack Quantity: 60
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 18V
Rise / Fall Time: 25ns, 25ns

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Power MOSFET
Product Number 1264593-TC4428AEMF
Product Name PMIC - PMIC - Gate Drivers - TC4428AEMF
Polarity N-Channel; P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Power MOSFETs - SuperFAP-G Model: 2SK3516-01L - Fuji Electric Corp. of America
Specs
V(BR)DSS 450 volts
rDS(on) 0.6500 ohms
IDSS 10000 milliamps
View Details
CSD19531Q5A 100V, 5.3mOhm, SON5x6 NexFET™ Power MOSFET - CSD19531Q5A - Texas Instruments
Specs
V(BR)DSS 100 volts
IDSS 100000 milliamps
QG 37 nC
View Details
9 suppliers
 - BSC0702LSATMA1 - Rochester Electronics
Specs
Polarity N-Channel
Package Type PG-TDSON-8
Packing Method Tape Reel; Tape & Reel
View Details
10 suppliers