Microchip Technology, Inc. Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers TC4427VUA713

Description
Manufacturer: Microchip Technology Win Source Part Number: 1319998-TC4427VUA713 Category: Integrated Circuits (ICs)>Power Management (PMIC)>Gate Drivers Packaging: Reel - TR Standard Package: 2,500 Mounting: Surface Mount Channel Type: Independent Input Type: Non-Inverting Driven Configuration: Low-Side Number of Drivers: 2 Gate Type: N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.4V Current - Peak Output (Source, Sink): 1.5A, 1.5A Rise / Fall Time (Typ): 19ns, 19ns Voltage - Supply: 4.5V ~ 18V Supplier Device Package: 8-MSOP Temperature Range - Operating: -40°C ~ 125°C Case / Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: TC4427VUA713-ND,TC44 27VUA713-NDR,TC4427V UA713CT,TC4427VUA713 DKR,TC4427VUA713TR Base Product Number: TC4427 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1319998-TC4427VUA713 Category: Integrated Circuits (ICs)>Power Management (PMIC)>Gate Drivers Packaging: Reel - TR Standard Package: 2,500 Mounting: Surface Mount Channel Type: Independent Input Type: Non-Inverting Driven Configuration: Low-Side Number of Drivers: 2 Gate Type: N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.4V Current - Peak Output (Source, Sink): 1.5A, 1.5A Rise / Fall Time (Typ): 19ns, 19ns Voltage - Supply: 4.5V ~ 18V Supplier Device Package: 8-MSOP Temperature Range - Operating: -40°C ~ 125°C Case / Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: TC4427VUA713-ND,TC44 27VUA713-NDR,TC4427V UA713CT,TC4427VUA713 DKR,TC4427VUA713TR Base Product Number: TC4427 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers - 1319998-TC4427VUA713 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
1319998-TC4427VUA713
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers 1319998-TC4427VUA713
Manufacturer: Microchip Technology Win Source Part Number: 1319998-TC4427VUA713 Category: Integrated Circuits (ICs)>Power Management (PMIC)>Gate Drivers Packaging: Reel - TR Standard Package: 2,500 Mounting: Surface Mount Channel Type: Independent Input Type: Non-Inverting Driven Configuration: Low-Side Number of Drivers: 2 Gate Type: N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.4V Current - Peak Output (Source, Sink): 1.5A, 1.5A Rise / Fall Time (Typ): 19ns, 19ns Voltage - Supply: 4.5V ~ 18V Supplier Device Package: 8-MSOP Temperature Range - Operating: -40°C ~ 125°C Case / Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: TC4427VUA713-ND,TC44 27VUA713-NDR,TC4427V UA713CT,TC4427VUA713 DKR,TC4427VUA713TR Base Product Number: TC4427 RoHS Status: ROHS3 Compliant

Manufacturer: Microchip Technology
Win Source Part Number: 1319998-TC4427VUA713
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Gate Drivers
Packaging: Reel - TR
Standard Package: 2,500
Mounting: Surface Mount
Channel Type: Independent
Input Type: Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 2
Gate Type: N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.4V
Current - Peak Output (Source, Sink): 1.5A, 1.5A
Rise / Fall Time (Typ): 19ns, 19ns
Voltage - Supply: 4.5V ~ 18V
Supplier Device Package: 8-MSOP
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 85
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: TC4427VUA713-ND,TC4427VUA713-NDR,TC4427VUA713CT,TC4427VUA713DKR,TC4427VUA713TR
Base Product Number: TC4427
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
PMIC - Gate Drivers - TC4427VUA713 - Lingto Electronic Limited
Shenzhen, China
PMIC - Gate Drivers
TC4427VUA713
PMIC - Gate Drivers TC4427VUA713
IC GATE DRVR LOW-SIDE 8MSOP

IC GATE DRVR LOW-SIDE 8MSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 1319998-TC4427VUA713 TC4427VUA713
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers PMIC - Gate Drivers
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 54F20DM - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
View Details
Logic Gates - 2222696 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; NAND; NAND
Logic Family NAND
Inputs 2
View Details
5-Channel 100MHz Transceiver - MYXAF54RHC806/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details