Microchip Technology, Inc. PMIC - PMIC - Gate Drivers - TC4427MJA TC4427MJA

Description
Manufacturer: Microchip Technology Win Source Part Number: 052625-TC4427MJA Packaging: Tube/Rail Mounting: Through Hole Channel Type: Independent Input Type: Non-Inverting Driven Configuration: Low-Side Number of Drivers: 2 Gate Type: N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.4V Current - Peak Output (Source, Sink): 1.5A, 1.5A Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-CERDIP Supply Voltage - Operating: 4.5 V to 18 V Rise and Fall Time: 19ns, 19ns Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 052625-TC4427MJA Packaging: Tube/Rail Mounting: Through Hole Channel Type: Independent Input Type: Non-Inverting Driven Configuration: Low-Side Number of Drivers: 2 Gate Type: N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.4V Current - Peak Output (Source, Sink): 1.5A, 1.5A Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-CERDIP Supply Voltage - Operating: 4.5 V to 18 V Rise and Fall Time: 19ns, 19ns Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - TC4427MJA - 052625-TC4427MJA - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - TC4427MJA
052625-TC4427MJA
PMIC - PMIC - Gate Drivers - TC4427MJA 052625-TC4427MJA
Manufacturer: Microchip Technology Win Source Part Number: 052625-TC4427MJA Packaging: Tube/Rail Mounting: Through Hole Channel Type: Independent Input Type: Non-Inverting Driven Configuration: Low-Side Number of Drivers: 2 Gate Type: N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.4V Current - Peak Output (Source, Sink): 1.5A, 1.5A Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-CERDIP Supply Voltage - Operating: 4.5 V to 18 V Rise and Fall Time: 19ns, 19ns Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 052625-TC4427MJA
Packaging: Tube/Rail
Mounting: Through Hole
Channel Type: Independent
Input Type: Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 2
Gate Type: N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.4V
Current - Peak Output (Source, Sink): 1.5A, 1.5A
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-CERDIP
Supply Voltage - Operating: 4.5 V to 18 V
Rise and Fall Time: 19ns, 19ns
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 052625-TC4427MJA
Product Name PMIC - PMIC - Gate Drivers - TC4427MJA
Polarity N-Channel; P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

N-channel 60 V, 59 mΩ standard level MOSFET in LFPAK56 - BUK7Y59-60EX - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts
IDSS 17000 milliamps
View Details
6 suppliers
CSD17381F4 30V, N-Channel FemtoFET?MOSFET - CSD17381F4T - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
IDSS 10000 milliamps
View Details
8 suppliers
MOSFETs - 1222870 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type Sot-563
View Details