The TC4427 is a dual non-inverting high-speed power MOSFET driver capable of delivering 1.5A peak output current. It operates from a 4.5V to 18V supply voltage and features matched rise and fall times of 19ns (typical), with a propagation delay of 40ns (typical). The device has a low output impedance of 7Ω and is protected against electrostatic discharge up to 2.0kV and latch-up withstanding 0.5A reverse current. It is available in an 8-pin SOIC package. Input logic levels are compliant with 0.8V (low) and 2.4V (high) thresholds. The operating junction temperature range is -40°C to +150°C.
Manufacturer: Microchip Technology
Win Source Part Number: 031939-TC4427EOA713
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Independent
Input Type: Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 2
Gate Type: N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.4V
Current - Peak Output (Source, Sink): 1.5A, 1.5A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.5 V to 18 V
Rise and Fall Time: 19ns, 19ns
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 031939-TC4427EOA713 |
| Product Name | PMIC - PMIC - Gate Drivers - TC4427EOA713 |
| Polarity | N-Channel; P-Channel |