The TC4427 is a dual high-speed power MOSFET driver with 1.5A peak output current, designed for applications such as switch mode power supplies and line drivers. It operates from a 4.5V to 18V supply voltage and features matched rise and fall times of 19ns (typical), 40ns propagation delay, and low output impedance of 7Ω. The device is available in an 8-pin 6×5mm DFN-S package with an exposed thermal pad, and supports logic input levels of 0.8V (low) and 2.4V (high). It is latch-up protected, ESD certified to 2.0kV, and withstands reverse currents up to 0.5A. Input pins tolerate negative voltages up to 5V.
Manufacturer: Microchip Technology
Win Source Part Number: 796436-TC4427EMF713
Packaging: Reel package
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: 8-VDFN Exposed Pad
Mounting: SMD
Operating Supply Voltage: 4.5 V ~ 18 V
Channel Type: Independent
Driven Configuration: Low-Side
Number of Drivers: 2
Gate Type: N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.4V
Current - Peak Output (Source, Sink): 1.5A, 1.5A
Rise / Fall Time (Typ): 19ns, 19ns
Family Name: TC4427
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-DFN-S (6x5)
Alternative Parts (Cross-Reference): TC4427EUA; TC4427EUA713; TC4427EUA713G; TC4427EOA713;
Introduction Date: July 03, 1997
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 796436-TC4427EMF713 |
| Product Name | PMIC - PMIC - Gate Drivers - TC4427EMF713 |
| Polarity | N-Channel; P-Channel |