Manufacturer: Microchip Technology
Win Source Part Number: 1264589-TC4427AVMF
Packaging: Tube
Mounting Style: SMD
Channel Type: Independent
Input Type: Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 2
Gate Type: N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.4V
Current - Peak Output (Source, Sink): 1.5A, 1.5A
Categories: Integrated Circuits
Supplier Device Package: 8-DFN-S (6x5)
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Homepage: www.microchip.com
Manufacturer Package: 8-VDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Family Part Number: TC4427A
Manufacturer Pack Quantity: 60
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 18V
Rise / Fall Time: 25ns, 25ns
| Win Source Electronics | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | 1264589-TC4427AVMF |
| Product Name | Electronic Wholesale - TC4427AVMF |
| Polarity | N-Channel; P-Channel |