The TC4426 is a dual inverting high-speed power MOSFET driver capable of sourcing and sinking 1.5A peak current. It operates from a 4.5V to 18V supply voltage and features matched rise and fall times of 19ns (typical), with a propagation delay of 40ns (typical). The device is housed in an 8-pin 6x5 DFN-S package with an exposed thermal pad for improved heat dissipation. It includes latch-up protection, withstands up to 5V negative input, and is ESD protected to 2.0kV. Input logic thresholds are 0.8V (low) and 2.4V (high), with low quiescent supply current of 4mA at logic high and 400εA at logic low.
Manufacturer: Microchip Technology
Win Source Part Number: 796434-TC4426EMF713
Packaging: Reel package
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: 8-VDFN Exposed Pad
Mounting: SMD
Operating Supply Voltage: 4.5 V ~ 18 V
Channel Type: Independent
Input Type: Inverting
Driven Configuration: Low-Side
Number of Drivers: 2
Gate Type: N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.4V
Current - Peak Output (Source, Sink): 1.5A, 1.5A
Rise / Fall Time (Typ): 19ns, 19ns
Family Name: TC4426
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-DFN-S (6x5)
Alternative Parts (Cross-Reference): TC4426EUA; TC4426EUAG; TC4426EUA713G; TC4426EPAG;
Introduction Date: July 03, 1997
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 796434-TC4426EMF713 |
| Product Name | PMIC - PMIC - Gate Drivers - TC4426EMF713 |
| Polarity | N-Channel; P-Channel |