Microchip Technology, Inc. Driver, Mosfet, Dual, 1.5A, Smd, 4426; Driver Configuration Microchip TC4426COA.

Description
DRIVER, MOSFET, DUAL, 1.5A, SMD, 4426; Driver Configuration:Low Side; Peak Output Current:1.5A; Supply Voltage Min:4.5V; Supply Voltage Max:18V; Driver Case Style:SOIC; No. of Pins:8Pins; Input Delay:20ns; Output Delay:40ns; RoHS Compliant: Yes
Datasheet
Description
DRIVER, MOSFET, DUAL, 1.5A, SMD, 4426; Driver Configuration:Low Side; Peak Output Current:1.5A; Supply Voltage Min:4.5V; Supply Voltage Max:18V; Driver Case Style:SOIC; No. of Pins:8Pins; Input Delay:20ns; Output Delay:40ns; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Driver, Mosfet, Dual, 1.5A, Smd, 4426; Driver Configuration Microchip - 98K1409 - Newark, An Avnet Company
Chicago, IL, United States
Driver, Mosfet, Dual, 1.5A, Smd, 4426; Driver Configuration Microchip
98K1409
Driver, Mosfet, Dual, 1.5A, Smd, 4426; Driver Configuration Microchip 98K1409
DRIVER, MOSFET, DUAL, 1.5A, SMD, 4426; Driver Configuration:Low Side; Peak Output Current:1.5A; Supply Voltage Min:4.5V; Supply Voltage Max:18V; Driver Case Style:SOIC; No. of Pins:8Pins; Input Delay:20ns; Output Delay:40ns; RoHS Compliant: Yes

DRIVER, MOSFET, DUAL, 1.5A, SMD, 4426; Driver Configuration:Low Side; Peak Output Current:1.5A; Supply Voltage Min:4.5V; Supply Voltage Max:18V; Driver Case Style:SOIC; No. of Pins:8Pins; Input Delay:20ns; Output Delay:40ns; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Gate Drivers
Product Number 98K1409
Product Name Driver, Mosfet, Dual, 1.5A, Smd, 4426; Driver Configuration Microchip
Output Current 1.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Switches, Load Drivers - A2557KLBTR-T - Quarktwin Technology Ltd.
Specs
Driver Type Low-side
Number of Outputs 4; 4
Output Configuration Inverting; Noninverting
View Details
2 suppliers
Clock Buffers, Drivers - SI53352BD12751-AM - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.46 volts
Switching Frequency 250000 kHz
View Details
 - 74LVC2G241DC-Q100H - Rochester Electronics
Specs
Package Type SOT765
Packing Method Tape Reel; Tape & Reel; Other
View Details