Microchip Technology, Inc. PMIC - PMIC - Gate Drivers - TC4426AEPA TC4426AEPA

Description
Manufacturer: Microchip Technology Win Source Part Number: 1105932-TC4426AEPA Packaging: Tube/Rail Mounting: Through Hole Channel Type: Independent Input Type: Inverting Driven Configuration: Low-Side Number of Drivers: 2 Gate Type: N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.4V Current - Peak Output (Source, Sink): 1.5A, 1.5A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 8-PDIP Supply Voltage - Operating: 4.5 V to 18 V Rise and Fall Time: 25ns, 25ns Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1105932-TC4426AEPA Packaging: Tube/Rail Mounting: Through Hole Channel Type: Independent Input Type: Inverting Driven Configuration: Low-Side Number of Drivers: 2 Gate Type: N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.4V Current - Peak Output (Source, Sink): 1.5A, 1.5A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 8-PDIP Supply Voltage - Operating: 4.5 V to 18 V Rise and Fall Time: 25ns, 25ns Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - TC4426AEPA - 1105932-TC4426AEPA - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - TC4426AEPA
1105932-TC4426AEPA
PMIC - PMIC - Gate Drivers - TC4426AEPA 1105932-TC4426AEPA
Manufacturer: Microchip Technology Win Source Part Number: 1105932-TC4426AEPA Packaging: Tube/Rail Mounting: Through Hole Channel Type: Independent Input Type: Inverting Driven Configuration: Low-Side Number of Drivers: 2 Gate Type: N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.4V Current - Peak Output (Source, Sink): 1.5A, 1.5A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 8-PDIP Supply Voltage - Operating: 4.5 V to 18 V Rise and Fall Time: 25ns, 25ns Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1105932-TC4426AEPA
Packaging: Tube/Rail
Mounting: Through Hole
Channel Type: Independent
Input Type: Inverting
Driven Configuration: Low-Side
Number of Drivers: 2
Gate Type: N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.4V
Current - Peak Output (Source, Sink): 1.5A, 1.5A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 8-PDIP
Supply Voltage - Operating: 4.5 V to 18 V
Rise and Fall Time: 25ns, 25ns
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1105932-TC4426AEPA
Product Name PMIC - PMIC - Gate Drivers - TC4426AEPA
Polarity N-Channel; P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

CSD16321Q5C DualCool? N-Channel NexFET? Power MOSFET - CSD16321Q5C - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 25 volts
rDS(on) 0.0026 ohms
View Details
5 suppliers
150V 27A MOSFET Transistor - 278-AUIRF6218S - ERSAELECTRONICS PTE. LTD.
Specs
PD 250000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Package Type Tube
View Details
6 suppliers
MOSFETs - 2222852P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type UDFN-2020
View Details