Microchip Technology, Inc. 1.5A Dual Inverting High-Speed MOSFET Driver TC4426

Description
The TC4426/4427/4428 are improved versions of the earlier TC426/427/428 family of buffer/drivers (with which they are pin compatible). They will not latch up under any conditions within their power and voltage ratings. They are not subject to damage when up to 5V of noise spiking (of either polarity) occurs on the ground pin. They can accept, without damage or logic upset, up to 500 mA of reverse current (of either polarity) being forced back into their outputs. All terminals are fully protected against up to 2kV of electrostatic discharge. As MOSFET drivers, the TC4426/4427/4428 can switch 1000pF gate capacitances in 25 nsec, and provide low enough impedances in both the ON and OFF states to ensure the MOSFET's intended state will not be affected by large transients. However, the recommended pin-compatible drivers are the TC4426A/27A/28A. These drivers have matched input to output leading edge and falling edge delays, tD1 and tD2, for processing short duration pulses in the 25 nsec range. They are pin compatible with the TC4426/27/28. For product comparison, please consider: TC4426A Additional Features Wide Operating Range: 4.5V to 18V High Capacitive Load Drive Capability: 1000pF in 25 nsec (typical) Short Delay Times: 40 nsec Typical Consistent Delay Times With Changes in Supply Voltage Low Supply Current With Logic '1' Input: 4.5 mA With Logic '0' Input: 400µA Low Output Impedance: 7Ω Typical Latch-Up Protected: Will Withstand >0.5 A Reverse Current, Down to – 5V Input Will Withstand Negative Inputs ESD Protected: 2kV HBM Pinouts Same as TC426/27/28
Description
The TC4426/4427/4428 are improved versions of the earlier TC426/427/428 family of buffer/drivers (with which they are pin compatible). They will not latch up under any conditions within their power and voltage ratings. They are not subject to damage when up to 5V of noise spiking (of either polarity) occurs on the ground pin. They can accept, without damage or logic upset, up to 500 mA of reverse current (of either polarity) being forced back into their outputs. All terminals are fully protected against up to 2kV of electrostatic discharge. As MOSFET drivers, the TC4426/4427/4428 can switch 1000pF gate capacitances in 25 nsec, and provide low enough impedances in both the ON and OFF states to ensure the MOSFET's intended state will not be affected by large transients. However, the recommended pin-compatible drivers are the TC4426A/27A/28A. These drivers have matched input to output leading edge and falling edge delays, tD1 and tD2, for processing short duration pulses in the 25 nsec range. They are pin compatible with the TC4426/27/28. For product comparison, please consider: TC4426A Additional Features Wide Operating Range: 4.5V to 18V High Capacitive Load Drive Capability: 1000pF in 25 nsec (typical) Short Delay Times: 40 nsec Typical Consistent Delay Times With Changes in Supply Voltage Low Supply Current With Logic '1' Input: 4.5 mA With Logic '0' Input: 400µA Low Output Impedance: 7Ω Typical Latch-Up Protected: Will Withstand >0.5 A Reverse Current, Down to – 5V Input Will Withstand Negative Inputs ESD Protected: 2kV HBM Pinouts Same as TC426/27/28
Datasheet
Datasheet Summary
Powered by GS/AI

The TC4426M is a 1.5A dual inverting high-speed MOSFET driver in an 8-pin CERDIP package, designed for switch-mode power supplies and pulse transformer drive applications. It operates from a 4.5V to 18V supply, delivers peak output current of 1.5A, and drives 1000pF capacitive loads in 25ns typical. Input thresholds are TTL/CMOS-compatible with 300mV hysteresis, and inputs withstand up to 5V negative transients. Output impedance is 7Ω typical at 18V, with matched rise and fall times. The device is latch-up protected, withstanding reverse currents up to 0.5A, and is ESD protected to 4kV. It operates over a temperature range of -55°C to +125°C and has a maximum junction temperature of 150°C. Package thermal resistance is 150°C/W.

Datasheet Summary
Powered by GS/AI

The TC4426M is a 1.5A dual inverting high-speed MOSFET driver in an 8-pin CERDIP package, designed for switch-mode power supplies and pulse transformer drive applications. It operates from a 4.5V to 18V supply, delivers peak output current of 1.5A, and drives 1000pF capacitive loads in 25ns typical. Input thresholds are TTL/CMOS-compatible with 300mV hysteresis, and inputs withstand up to 5V negative transients. Output impedance is 7Ω typical at 18V, with matched rise and fall times. The device is latch-up protected, withstanding reverse currents up to 0.5A, and is ESD protected to 4kV. It operates over a temperature range of -55°C to +125°C and has a maximum junction temperature of 150°C. Package thermal resistance is 150°C/W.

Suppliers

Company
Product
Description
Supplier Links
1.5A Dual Inverting High-Speed MOSFET Driver - TC4426 - Microchip Technology, Inc.
Chandler, AZ, United States
1.5A Dual Inverting High-Speed MOSFET Driver
TC4426
1.5A Dual Inverting High-Speed MOSFET Driver TC4426
The TC4426/4427/4428 are improved versions of the earlier TC426/427/428 family of buffer/drivers (with which they are pin compatible). They will not latch up under any conditions within their power and voltage ratings. They are not subject to damage when up to 5V of noise spiking (of either polarity) occurs on the ground pin. They can accept, without damage or logic upset, up to 500 mA of reverse current (of either polarity) being forced back into their outputs. All terminals are fully protected against up to 2kV of electrostatic discharge. As MOSFET drivers, the TC4426/4427/4428 can switch 1000pF gate capacitances in 25 nsec, and provide low enough impedances in both the ON and OFF states to ensure the MOSFET's intended state will not be affected by large transients. However, the recommended pin-compatible drivers are the TC4426A/27A/28A. These drivers have matched input to output leading edge and falling edge delays, tD1 and tD2, for processing short duration pulses in the 25 nsec range. They are pin compatible with the TC4426/27/28. For product comparison, please consider: TC4426A Additional Features Wide Operating Range: 4.5V to 18V High Capacitive Load Drive Capability: 1000pF in 25 nsec (typical) Short Delay Times: 40 nsec Typical Consistent Delay Times With Changes in Supply Voltage Low Supply Current With Logic '1' Input: 4.5 mA With Logic '0' Input: 400µA Low Output Impedance: 7Ω Typical Latch-Up Protected: Will Withstand >0.5 A Reverse Current, Down to – 5V Input Will Withstand Negative Inputs ESD Protected: 2kV HBM Pinouts Same as TC426/27/28

The TC4426/4427/4428 are improved versions of the earlier TC426/427/428 family of buffer/drivers (with which they are pin compatible). They will not latch up under any conditions within their power and voltage ratings. They are not subject to damage when up to 5V of noise spiking (of either polarity) occurs on the ground pin. They can accept, without damage or logic upset, up to 500 mA of reverse current (of either polarity) being forced back into their outputs. All terminals are fully protected against up to 2kV of electrostatic discharge. As MOSFET drivers, the TC4426/4427/4428 can switch 1000pF gate capacitances in 25 nsec, and provide low enough impedances in both the ON and OFF states to ensure the MOSFET's intended state will not be affected by large transients. However, the recommended pin-compatible drivers are the TC4426A/27A/28A. These drivers have matched input to output leading edge and falling edge delays, tD1 and tD2, for processing short duration pulses in the 25 nsec range. They are pin compatible with the TC4426/27/28.

For product comparison, please consider: TC4426A

Additional Features

    • Wide Operating Range: 4.5V to 18V
    • High Capacitive Load Drive Capability: 1000pF in 25 nsec (typical)
    • Short Delay Times: 40 nsec Typical
    • Consistent Delay Times With Changes in Supply Voltage
    • Low Supply Current
      • With Logic '1' Input: 4.5 mA
      • With Logic '0' Input: 400µA
    • Low Output Impedance: 7Ω Typical
    • Latch-Up Protected: Will Withstand >0.5 A Reverse Current, Down to – 5V
    • Input Will Withstand Negative Inputs
    • ESD Protected: 2kV HBM
    • Pinouts Same as TC426/27/28
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number TC4426
Product Name 1.5A Dual Inverting High-Speed MOSFET Driver
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1333376 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type SOT23; Sot-23
View Details
QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD910027SAL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10.6 volts
View Details
3 suppliers
60 V, 320 mA dual N-channel Trench MOSFET - BSS138BKSH - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
Package Type SOT363-3 SOT363-3
View Details
4 suppliers