Low-Side Gate Driver IC Inverting, Non-Inverting 8-SOIC
IC GATE DRVR LOW-SIDE 8SOIC Product overview: TC4425AVOA from Microchip Technology is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-TC4425AVOA can be used for catalog matching and distributor lookup.
MOSFET DRIVER, DUAL, LOW SIDE, SOIC-8; No. of Channels:2Channels; Driver Configuration:Low Side; Power Switch Type:MOSFET; No. of Pins:8Pins; IC Case / Package:SOIC; Input Type:Inverting, Non-Inverting; Source Current:4.5A RoHS Compliant: Yes
Gate Drivers 3A Dual MOSFET Drvr
IC GATE DRVR LOW-SIDE 8SOIC
Low-Side Gate Driver IC Inverting, Non-Inverting 8-SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | TC4425AVOA-ND | 730-TC4425AVOA | 84R7717 | TC4425AVOA | TC4425AVOA | TC4425AVOA |
| Product Name | Gate Drivers | Gate Driver IC | Mosfet Driver, Dual, Low Side, Soic-8; No. Of Channels Microchip | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers |
| Driver Type | Low-side | Low-side; Low-Side | Low-side | Low-side | ||
| Output Configuration | Noninverting | Inverting; Inverting, Non-Inverting | Inverting; Noninverting | |||
| Output Current | 4.5 amps | 4.5 amps | 4.5 amps | |||
| Supply Voltage | 4.5 to 18 volts | 4.5 to 18 volts | 18 to 4.5 volts | 4.5 to 18 volts | ||
| Rise Time | 12 ns | 12 ns | 12 ns |