The TC4424VMF713 is a 3A dual non-inverting MOSFET driver in an 8-pin 6x5 mm DFN package with an exposed thermal pad. It operates from a 4.5V to 18V supply, handles 1800pF capacitive loads in under 35ns, and features matched rise and fall times of 23ns and 25ns typical at +25°C. The device includes 300mV input hysteresis for noise immunity, latch-up protection withstanding 1.5A reverse current, and is rated for an extended operating temperature range of -40°C to +125°C. It is pin-compatible with other TC442x family members and meets RoHS standards.
Manufacturer: Microchip Technology
Win Source Part Number: 796432-TC4424VMF713
Packaging: Reel package
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: 8-VDFN Exposed Pad
Mounting: SMD
Operating Supply Voltage: 4.5 V ~ 18 V
Channel Type: Independent
Driven Configuration: Low-Side
Number of Drivers: 2
Gate Type: N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.4V
Current - Peak Output (Source, Sink): 3A, 3A
Rise / Fall Time (Typ): 23ns, 25ns
Family Name: TC4424
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-DFN-S (6x5)
Alternative Parts (Cross-Reference): 5962-8850305PA; ADP3634ARHZ-RL; ADP3634ARDZ-RL; UCC27424DGN;
Introduction Date: July 03, 1997
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 796432-TC4424VMF713 |
| Product Name | PMIC - PMIC - Gate Drivers - TC4424VMF713 |
| Polarity | N-Channel; P-Channel |