The TC4424 is a dual non-inverting 3A MOSFET driver designed for switch mode power supplies, pulse transformer drive, and line drivers. It is available in an 8-pin 6x5 mm DFN package with an electrically isolated exposed pad. The device operates from a 4.5V to 18V supply voltage, provides matched rise and fall times of 23ns and 25ns respectively, and can drive 1800pF capacitive loads in under 35ns. It features low output impedance (3.5Ω typ), 300mV input hysteresis for noise immunity, latch-up protection withstanding 1.5A reverse current, and ESD protection rated at 4kV. The input logic levels are compatible with TTL and CMOS (2.4V to 18V).
Manufacturer: Microchip Technology
Win Source Part Number: 796431-TC4424EMF713
Packaging: Reel package
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: 8-VDFN Exposed Pad
Mounting: SMD
Operating Supply Voltage: 4.5 V ~ 18 V
Channel Type: Independent
Driven Configuration: Low-Side
Number of Drivers: 2
Gate Type: N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.4V
Current - Peak Output (Source, Sink): 3A, 3A
Rise / Fall Time (Typ): 23ns, 25ns
Family Name: TC4424
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-DFN-S (6x5)
Alternative Parts (Cross-Reference): 5962-8850305PA; ADP3634ARHZ-RL; ADP3634ARDZ-RL; ADP3654ARDZ-RL;
Introduction Date: July 03, 1997
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 796431-TC4424EMF713 |
| Product Name | PMIC - PMIC - Gate Drivers - TC4424EMF713 |
| Polarity | N-Channel; P-Channel |