Microchip Technology, Inc. 3A Dual Non-Inverting High-Speed Power MOSFET Drivers TC4424

Description
The TC4423/4424/4425 are higher output current versions of the new TC4426/4427/4428 buffer/drivers, which, in turn, are improved versions of the earlier TC426/427/428 series. All three families are pin-compatible. The TC4423/4424/4425 drivers are capable of giving reliable service in far more demanding electrical environments than their antecedents. Although primarily intended for driving power MOSFETs, the TC4423/4424/4425 drivers are equally well-suited to driving any other load (capacitive, resistive, or inductive) which requires a low impedance driver capable of high peak currents and fast switching times. For example, heavily loaded clock lines, coaxial cables, or piezoelectric transducers can all be driven from the TC4423/4424/4425. The only known limitation on loading is the total power dissipated in the driver must be kept within the maximum power dissipation limits of the package. For product comparison, please consider: TC4424A Additional Features Wide Operating Range: 4.5V to 18V High Capacitive Load Drive Capability: 1800pF in 25nsec Short Delay Times: <40nsec Typ. Matched Rise/Fall Times Low Supply Current With Logic '1' Input: 3.5mA With Logic '0' Input: 350µA Low Output Impedance: 3.5Ω Typ. Latch-Up Protected: Will Withstand 1.5A Reverse Current Logic Input Will Withstand Negative Swing Up to 5V Pinouts Same as TC1426/27/28;TC4426/ 27/28
Description
The TC4423/4424/4425 are higher output current versions of the new TC4426/4427/4428 buffer/drivers, which, in turn, are improved versions of the earlier TC426/427/428 series. All three families are pin-compatible. The TC4423/4424/4425 drivers are capable of giving reliable service in far more demanding electrical environments than their antecedents. Although primarily intended for driving power MOSFETs, the TC4423/4424/4425 drivers are equally well-suited to driving any other load (capacitive, resistive, or inductive) which requires a low impedance driver capable of high peak currents and fast switching times. For example, heavily loaded clock lines, coaxial cables, or piezoelectric transducers can all be driven from the TC4423/4424/4425. The only known limitation on loading is the total power dissipated in the driver must be kept within the maximum power dissipation limits of the package. For product comparison, please consider: TC4424A Additional Features Wide Operating Range: 4.5V to 18V High Capacitive Load Drive Capability: 1800pF in 25nsec Short Delay Times: <40nsec Typ. Matched Rise/Fall Times Low Supply Current With Logic '1' Input: 3.5mA With Logic '0' Input: 350µA Low Output Impedance: 3.5Ω Typ. Latch-Up Protected: Will Withstand 1.5A Reverse Current Logic Input Will Withstand Negative Swing Up to 5V Pinouts Same as TC1426/27/28;TC4426/ 27/28
Datasheet
Datasheet Summary
Powered by GS/AI

The TC4424M is a 3A dual non-inverting MOSFET driver designed for high-speed switching applications such as switch-mode power supplies and pulse transformer drive. It is packaged in an 8-lead CERDIP with a body width of 7.62mm and operates over a temperature range of -55°C to +125°C. The device accepts TTL/CMOS input levels from 2.4V to 18V with 300mV hysteresis, drives capacitive loads up to 1800pF in under 35ns, and has a typical output impedance of 3.5Ω. It provides 3A peak output current, is latch-up protected against 1.5A reverse current, and is ESD protected to 4kV. The supply voltage range is 4.5V to 18V, with a maximum supply current of 3.5mA at logic '1' and 350μA at logic '0'.

Datasheet Summary
Powered by GS/AI

The TC4424M is a 3A dual non-inverting MOSFET driver designed for high-speed switching applications such as switch-mode power supplies and pulse transformer drive. It is packaged in an 8-lead CERDIP with a body width of 7.62mm and operates over a temperature range of -55°C to +125°C. The device accepts TTL/CMOS input levels from 2.4V to 18V with 300mV hysteresis, drives capacitive loads up to 1800pF in under 35ns, and has a typical output impedance of 3.5Ω. It provides 3A peak output current, is latch-up protected against 1.5A reverse current, and is ESD protected to 4kV. The supply voltage range is 4.5V to 18V, with a maximum supply current of 3.5mA at logic '1' and 350μA at logic '0'.

Suppliers

Company
Product
Description
Supplier Links
3A Dual Non-Inverting High-Speed Power MOSFET Drivers - TC4424 - Microchip Technology, Inc.
Chandler, AZ, United States
3A Dual Non-Inverting High-Speed Power MOSFET Drivers
TC4424
3A Dual Non-Inverting High-Speed Power MOSFET Drivers TC4424
The TC4423/4424/4425 are higher output current versions of the new TC4426/4427/4428 buffer/drivers, which, in turn, are improved versions of the earlier TC426/427/428 series. All three families are pin-compatible. The TC4423/4424/4425 drivers are capable of giving reliable service in far more demanding electrical environments than their antecedents. Although primarily intended for driving power MOSFETs, the TC4423/4424/4425 drivers are equally well-suited to driving any other load (capacitive, resistive, or inductive) which requires a low impedance driver capable of high peak currents and fast switching times. For example, heavily loaded clock lines, coaxial cables, or piezoelectric transducers can all be driven from the TC4423/4424/4425. The only known limitation on loading is the total power dissipated in the driver must be kept within the maximum power dissipation limits of the package. For product comparison, please consider: TC4424A Additional Features Wide Operating Range: 4.5V to 18V High Capacitive Load Drive Capability: 1800pF in 25nsec Short Delay Times: <40nsec Typ. Matched Rise/Fall Times Low Supply Current With Logic '1' Input: 3.5mA With Logic '0' Input: 350µA Low Output Impedance: 3.5Ω Typ. Latch-Up Protected: Will Withstand 1.5A Reverse Current Logic Input Will Withstand Negative Swing Up to 5V Pinouts Same as TC1426/27/28;TC4426/ 27/28

The TC4423/4424/4425 are higher output current versions of the new TC4426/4427/4428 buffer/drivers, which, in turn, are improved versions of the earlier TC426/427/428 series. All three families are pin-compatible. The TC4423/4424/4425 drivers are capable of giving reliable service in far more demanding electrical environments than their antecedents. Although primarily intended for driving power MOSFETs, the TC4423/4424/4425 drivers are equally well-suited to driving any other load (capacitive, resistive, or inductive) which requires a low impedance driver capable of high peak currents and fast switching times. For example, heavily loaded clock lines, coaxial cables, or piezoelectric transducers can all be driven from the TC4423/4424/4425. The only known limitation on loading is the total power dissipated in the driver must be kept within the maximum power dissipation limits of the package.

For product comparison, please consider: TC4424A

Additional Features

    • Wide Operating Range: 4.5V to 18V
    • High Capacitive Load Drive Capability: 1800pF in 25nsec
    • Short Delay Times: <40nsec Typ.
    • Matched Rise/Fall Times
    • Low Supply Current
      • With Logic '1' Input: 3.5mA
      • With Logic '0' Input: 350µA
    • Low Output Impedance: 3.5Ω Typ.
    • Latch-Up Protected: Will Withstand 1.5A Reverse Current
    • Logic Input Will Withstand Negative Swing Up to 5V
    • Pinouts Same as TC1426/27/28;TC4426/27/28
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number TC4424
Product Name 3A Dual Non-Inverting High-Speed Power MOSFET Drivers
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1219994 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type Sot-89
View Details
Dual P-Channel Matched MOSFET Pair - ALD1102PAL - Advanced Linear Devices, Inc.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement; Enhancement Mode
V(BR)DSS 12 volts
View Details
3 suppliers
N-channel 40 V, 2 mOhm standard level MOSFET in LFPAK88 - BUK7S2R0-40HJ - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts
IDSS 190000 milliamps
View Details
4 suppliers