The TC4423CPA is a dual inverting 3A MOSFET driver in an 8-pin PDIP package, designed to drive N-channel and P-channel MOSFETs in low-side configurations. It operates from a 4.5V to 18V supply voltage and features a peak output current of 3A, with typical rise and fall times of 23ns and 25ns respectively when driving a 1800pF load. The device includes 300mV input hysteresis for noise immunity and is latch-up protected with a withstand reverse current of 1.5A. It is qualified for operation from 0°C to +70°C ambient temperature and meets ESD protection standards of 4kV. The package is pin-compatible with other members of the TC442x family.
Manufacturer: Microchip Technology
Win Source Part Number: 090366-TC4423CPA
Packaging: Tube/Rail
Mounting: Through Hole
Channel Type: Independent
Input Type: Inverting
Driven Configuration: Low-Side
Number of Drivers: 2
Gate Type: N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.4V
Current - Peak Output (Source, Sink): 3A, 3A
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: 0°C to 150°C (TJ)
Case / Package: 8-PDIP
Supply Voltage - Operating: 4.5 V to 18 V
Rise and Fall Time: 23ns, 25ns
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 090366-TC4423CPA |
| Product Name | PMIC - PMIC - Gate Drivers - TC4423CPA |
| Polarity | N-Channel; P-Channel |