Microchip Technology, Inc. PMIC - PMIC - Gate Drivers - TC4423AVPA TC4423AVPA

Description
Manufacturer: Microchip Technology Win Source Part Number: 1105905-TC4423AVPA Packaging: Tube/Rail Mounting: Through Hole Channel Type: Independent Input Type: Inverting Driven Configuration: Low-Side Number of Drivers: 2 Gate Type: N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.4V Current - Peak Output (Source, Sink): 4.5A, 4.5A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 8-PDIP Supply Voltage - Operating: 4.5 V to 18 V Rise and Fall Time: 12ns, 12ns Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1105905-TC4423AVPA Packaging: Tube/Rail Mounting: Through Hole Channel Type: Independent Input Type: Inverting Driven Configuration: Low-Side Number of Drivers: 2 Gate Type: N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.4V Current - Peak Output (Source, Sink): 4.5A, 4.5A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 8-PDIP Supply Voltage - Operating: 4.5 V to 18 V Rise and Fall Time: 12ns, 12ns Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - TC4423AVPA - 1105905-TC4423AVPA - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - TC4423AVPA
1105905-TC4423AVPA
PMIC - PMIC - Gate Drivers - TC4423AVPA 1105905-TC4423AVPA
Manufacturer: Microchip Technology Win Source Part Number: 1105905-TC4423AVPA Packaging: Tube/Rail Mounting: Through Hole Channel Type: Independent Input Type: Inverting Driven Configuration: Low-Side Number of Drivers: 2 Gate Type: N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.4V Current - Peak Output (Source, Sink): 4.5A, 4.5A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 8-PDIP Supply Voltage - Operating: 4.5 V to 18 V Rise and Fall Time: 12ns, 12ns Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1105905-TC4423AVPA
Packaging: Tube/Rail
Mounting: Through Hole
Channel Type: Independent
Input Type: Inverting
Driven Configuration: Low-Side
Number of Drivers: 2
Gate Type: N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.4V
Current - Peak Output (Source, Sink): 4.5A, 4.5A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 8-PDIP
Supply Voltage - Operating: 4.5 V to 18 V
Rise and Fall Time: 12ns, 12ns
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1105905-TC4423AVPA
Product Name PMIC - PMIC - Gate Drivers - TC4423AVPA
Polarity N-Channel; P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD910019SAL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10.6 volts
View Details
3 suppliers
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 98-0193 - 858716-98-0193 - Win Source Electronics
Specs
Package Type SOT3
View Details
2 suppliers
CSD18533Q5A 60V N-Channel NexFET Power MOSFET - CSD18533Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 60 volts
rDS(on) 0.0085 ohms
View Details
9 suppliers