Microchip Technology, Inc. PMIC - PMIC - Gate Drivers - TC4422VPA TC4422VPA

Description
Manufacturer: Microchip Technology Win Source Part Number: 052623-TC4422VPA Packaging: Tube/Rail Mounting: Through Hole Channel Type: Single Input Type: Non-Inverting Driven Configuration: Low-Side Number of Drivers: 1 Gate Type: IGBT, N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.4V Current - Peak Output (Source, Sink): 9A, 9A Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 8-PDIP Supply Voltage - Operating: 4.5 V to 18 V Rise and Fall Time: 60ns, 60ns Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 052623-TC4422VPA Packaging: Tube/Rail Mounting: Through Hole Channel Type: Single Input Type: Non-Inverting Driven Configuration: Low-Side Number of Drivers: 1 Gate Type: IGBT, N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.4V Current - Peak Output (Source, Sink): 9A, 9A Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 8-PDIP Supply Voltage - Operating: 4.5 V to 18 V Rise and Fall Time: 60ns, 60ns Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - TC4422VPA - 052623-TC4422VPA - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - TC4422VPA
052623-TC4422VPA
PMIC - PMIC - Gate Drivers - TC4422VPA 052623-TC4422VPA
Manufacturer: Microchip Technology Win Source Part Number: 052623-TC4422VPA Packaging: Tube/Rail Mounting: Through Hole Channel Type: Single Input Type: Non-Inverting Driven Configuration: Low-Side Number of Drivers: 1 Gate Type: IGBT, N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.4V Current - Peak Output (Source, Sink): 9A, 9A Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 8-PDIP Supply Voltage - Operating: 4.5 V to 18 V Rise and Fall Time: 60ns, 60ns Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 052623-TC4422VPA
Packaging: Tube/Rail
Mounting: Through Hole
Channel Type: Single
Input Type: Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 1
Gate Type: IGBT, N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.4V
Current - Peak Output (Source, Sink): 9A, 9A
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 8-PDIP
Supply Voltage - Operating: 4.5 V to 18 V
Rise and Fall Time: 60ns, 60ns
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 052623-TC4422VPA
Product Name PMIC - PMIC - Gate Drivers - TC4422VPA
Polarity N-Channel; P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

CSD17505Q5A 30V, N-Channel NexFET? Power MOSFET with 20 Volt Vgs - CSD17505Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0046 ohms
View Details
7 suppliers
 - 2EDF8275FXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Package Type PG-DSO-16
Packing Method Tape Reel; Tape & Reel
View Details
MOSFETs - 1222847 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type SOT23; Sot-23
View Details
60 V, P-channel Trench MOSFET - BUK6D120-60PZ - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS -60 volts
IDSS -8000 milliamps
View Details
2 suppliers