Manufacturer: Microchip Technology
Win Source Part Number: 1105888-TC4421CPA
Packaging: Tube/Rail
Mounting: Through Hole
Channel Type: Single
Input Type: Inverting
Driven Configuration: Low-Side
Number of Drivers: 1
Gate Type: IGBT, N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.4V
Current - Peak Output (Source, Sink): 9A, 9A
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: 0°C to 150°C (TJ)
Case / Package: 8-PDIP
Supply Voltage - Operating: 4.5 V to 18 V
Rise and Fall Time: 60ns, 60ns
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Microchip's new Power MOSFET Drivers feature wide-range input supply voltages and output currents. These drivers offer outstanding latch-up immunity. The portfolio has recently been expanded with the addition of smaller, surface mount packages.
| Win Source Electronics | Allied Electronics, Inc. | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors |
| Product Number | 1105888-TC4421CPA | 70045765 |
| Product Name | PMIC - PMIC - Gate Drivers - TC4421CPA | 9A SNGL MOSFET DRVR |
| Polarity | N-Channel; P-Channel |