Microchip Technology, Inc. 9A Inverting High-Speed MOSFET Driver TC4421A

Description
The TC4421A is a high speed, high current, rugged, and effi cient MOSFET driver. The TC4421A is an inverting driver. This device is intended to improve upon the current TC4421 9A MOSFET driver. Additional Features Latch up Immunity Matched Rise and Fall Times Input withstands negative swings up to 5V High peak Output current of 9A High Capacitive Load drive Capability 10nF in 25ns Wide Operatig Range 4.5v to 18v Low Propagation Delay Times <50ns Low Output Impedance 800 milliohm low supply current (450ua w/ logic 1 input) Can Withstand Up to 1.5A of Output Reverse Current Reduced shoot through current Wide Operating Temperature Range -55 to +125
Description
The TC4421A is a high speed, high current, rugged, and effi cient MOSFET driver. The TC4421A is an inverting driver. This device is intended to improve upon the current TC4421 9A MOSFET driver. Additional Features Latch up Immunity Matched Rise and Fall Times Input withstands negative swings up to 5V High peak Output current of 9A High Capacitive Load drive Capability 10nF in 25ns Wide Operatig Range 4.5v to 18v Low Propagation Delay Times <50ns Low Output Impedance 800 milliohm low supply current (450ua w/ logic 1 input) Can Withstand Up to 1.5A of Output Reverse Current Reduced shoot through current Wide Operating Temperature Range -55 to +125
Datasheet
Datasheet Summary
Powered by GS/AI

The TC4421A is an inverting high-speed MOSFET driver capable of delivering 9A peak output current for driving large MOSFETs and IGBTs. It operates from a 4.5V to 18V supply and features matched rise and fall times of 15ns with a 4,700pF load and 135ns with a 47,000pF load. Propagation delay is 42ns typ. The device has a continuous output current rating of 2A, low output impedance of 1.2Ω typ, and latch-up protection withstanding 1.5A reverse current. It is available in an 8-pin DFN package with an electrically isolated exposed pad for thermal management and operates over a temperature range of -40°C to +125°C. The input accepts TTL/CMOS logic levels with 300mV hysteresis and can tolerate inputs down to -5V. It is pin-compatible with the TC4421/TC4422 series.

Datasheet Summary
Powered by GS/AI

The TC4421A is an inverting high-speed MOSFET driver capable of delivering 9A peak output current for driving large MOSFETs and IGBTs. It operates from a 4.5V to 18V supply and features matched rise and fall times of 15ns with a 4,700pF load and 135ns with a 47,000pF load. Propagation delay is 42ns typ. The device has a continuous output current rating of 2A, low output impedance of 1.2Ω typ, and latch-up protection withstanding 1.5A reverse current. It is available in an 8-pin DFN package with an electrically isolated exposed pad for thermal management and operates over a temperature range of -40°C to +125°C. The input accepts TTL/CMOS logic levels with 300mV hysteresis and can tolerate inputs down to -5V. It is pin-compatible with the TC4421/TC4422 series.

Suppliers

Company
Product
Description
Supplier Links
9A Inverting High-Speed MOSFET Driver - TC4421A - Microchip Technology, Inc.
Chandler, AZ, United States
9A Inverting High-Speed MOSFET Driver
TC4421A
9A Inverting High-Speed MOSFET Driver TC4421A
The TC4421A is a high speed, high current, rugged, and effi cient MOSFET driver. The TC4421A is an inverting driver. This device is intended to improve upon the current TC4421 9A MOSFET driver. Additional Features Latch up Immunity Matched Rise and Fall Times Input withstands negative swings up to 5V High peak Output current of 9A High Capacitive Load drive Capability 10nF in 25ns Wide Operatig Range 4.5v to 18v Low Propagation Delay Times <50ns Low Output Impedance 800 milliohm low supply current (450ua w/ logic 1 input) Can Withstand Up to 1.5A of Output Reverse Current Reduced shoot through current Wide Operating Temperature Range -55 to +125

The TC4421A is a high speed, high current, rugged, and effi cient MOSFET driver. The TC4421A is an inverting driver. This device is intended to improve upon the current TC4421 9A MOSFET driver.

Additional Features

    • Latch up Immunity
    • Matched Rise and Fall Times
    • Input withstands negative swings up to 5V
    • High peak Output current of 9A
    • High Capacitive Load drive Capability 10nF in 25ns
    • Wide Operatig Range 4.5v to 18v
    • Low Propagation Delay Times <50ns
    • Low Output Impedance 800 milliohm
    • low supply current (450ua w/ logic 1 input)
    • Can Withstand Up to 1.5A of Output Reverse Current
    • Reduced shoot through current
    • Wide Operating Temperature Range -55 to +125
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number TC4421A
Product Name 9A Inverting High-Speed MOSFET Driver
Unlock Full Specs
to access all available technical data