IC GATE DRVR LOW-SIDE 8CERDIP Product overview: TC4420IJA from Microchip Technology is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-TC4420IJA can be used for catalog matching and distributor lookup.
Low-Side Gate Driver IC Non-Inverting 8-CERDIP
Manufacturer: Microchip Technology
Win Source Part Number: 1264550-TC4420IJA
Packaging: Tube
Mounting Style: Through Hole
Channel Type: Single
Input Type: Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 1
Gate Type: N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.4V
Current - Peak Output (Source, Sink): 6A, 6A
Categories: Integrated Circuits
Supplier Device Package: 8-CERDIP
Temperature Range - Operating: -25°C ~ 150°C
Manufacturer Homepage: www.telcom-semi.com
Manufacturer Package: 8-CDIP
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Family Part Number: TC4420
Manufacturer Pack Quantity: 56
MSL Level: Not Applicable
Supply Voltage (V): 4.5V ~ 18V
Rise / Fall Time: 25ns, 25ns
Low-Side Gate Driver IC Non-Inverting 8-CERDIP
IC GATE DRVR LOW-SIDE 8CERDIP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 730-TC4420IJA | TC4420IJA-ND | 1264550-TC4420IJA | TC4420IJA | TC4420IJA | TC4420IJA |
| Product Name | Gate Driver IC | Gate Drivers | PMIC - PMIC - Gate Drivers - TC4420IJA | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Driver Type | Low-side; Low-Side | Low-side | Low-side | Low-side | ||
| Number of Outputs | 1; 1 | |||||
| Output Configuration | Noninverting; Non-Inverting | Noninverting | Noninverting | Inverting; Noninverting | ||
| Output Current | 6 amps | 6 amps | 6 amps | 6 amps | ||
| Supply Voltage | 4.5 to 18 volts | 4.5 to 18 volts | 4.5 to 18 volts | 4.5 to 18 volts | 18 to 4.5 volts |