Microchip Technology, Inc. Mosfet Driver, Low Side, Dip-8; No. Of Channels Microchip TC4420CPA.

Description
MOSFET DRIVER, LOW SIDE, DIP-8; No. of Channels:1Channels; Driver Configuration:Low Side; Power Switch Type:MOSFET; No. of Pins:8Pins; Driver Case Style:DIP; Input Type:Non-Inverting; Source Current:6A; Sink Current:6A; MSL:- RoHS Compliant: Yes
Description
MOSFET DRIVER, LOW SIDE, DIP-8; No. of Channels:1Channels; Driver Configuration:Low Side; Power Switch Type:MOSFET; No. of Pins:8Pins; Driver Case Style:DIP; Input Type:Non-Inverting; Source Current:6A; Sink Current:6A; MSL:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Mosfet Driver, Low Side, Dip-8; No. Of Channels Microchip - 28AC3747 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Driver, Low Side, Dip-8; No. Of Channels Microchip
28AC3747
Mosfet Driver, Low Side, Dip-8; No. Of Channels Microchip 28AC3747
MOSFET DRIVER, LOW SIDE, DIP-8; No. of Channels:1Channels; Driver Configuration:Low Side; Power Switch Type:MOSFET; No. of Pins:8Pins; Driver Case Style:DIP; Input Type:Non-Inverting; Source Current:6A; Sink Current:6A; MSL:- RoHS Compliant: Yes

MOSFET DRIVER, LOW SIDE, DIP-8; No. of Channels:1Channels; Driver Configuration:Low Side; Power Switch Type:MOSFET; No. of Pins:8Pins; Driver Case Style:DIP; Input Type:Non-Inverting; Source Current:6A; Sink Current:6A; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Gate Drivers
Product Number 28AC3747
Product Name Mosfet Driver, Low Side, Dip-8; No. Of Channels Microchip
Driver Type Low-side
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Switches, Load Drivers - A6812KLWTR-T - Quarktwin Technology Ltd.
Specs
Driver Type High-side
Number of Outputs 20
Output Configuration Inverting; Noninverting
View Details
2 suppliers
Clock Buffers, Drivers - SI53354BD13021-AM - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.46 volts
Switching Frequency 250000 kHz
View Details
 - 74HCT368PW,118 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT403
Packing Method Tape Reel; Tape & Reel; Other
View Details