Microchip Technology, Inc. Mosfet Driver, Dip-8; Supply Voltage Min Microchip TC4403EPA

Description
MOSFET DRIVER, DIP-8; Supply Voltage Min:4.5V; Supply Voltage Max:18V; No. of Outputs:1Outputs; Output Voltage:17.975V; Output Current:1.5A; Driver Case Style:DIP; Product Range:-; MSL:-; Device Type:MOSFET Driver; Input Delay:33ns RoHS Compliant: Yes
Datasheet
Description
MOSFET DRIVER, DIP-8; Supply Voltage Min:4.5V; Supply Voltage Max:18V; No. of Outputs:1Outputs; Output Voltage:17.975V; Output Current:1.5A; Driver Case Style:DIP; Product Range:-; MSL:-; Device Type:MOSFET Driver; Input Delay:33ns RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mosfet Driver, Dip-8; Supply Voltage Min Microchip - 92C6047 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Driver, Dip-8; Supply Voltage Min Microchip
92C6047
Mosfet Driver, Dip-8; Supply Voltage Min Microchip 92C6047
MOSFET DRIVER, DIP-8; Supply Voltage Min:4.5V; Supply Voltage Max:18V; No. of Outputs:1Outputs; Output Voltage:17.975V; Output Current:1.5A; Driver Case Style:DIP; Product Range:-; MSL:-; Device Type:MOSFET Driver; Input Delay:33ns RoHS Compliant: Yes

MOSFET DRIVER, DIP-8; Supply Voltage Min:4.5V; Supply Voltage Max:18V; No. of Outputs:1Outputs; Output Voltage:17.975V; Output Current:1.5A; Driver Case Style:DIP; Product Range:-; MSL:-; Device Type:MOSFET Driver; Input Delay:33ns RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 92C6047
Product Name Mosfet Driver, Dip-8; Supply Voltage Min Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - AN983BX-BG-R-V1-ND - DigiKey
Infineon Technologies AG
Specs
Technology PCI; Ethernet
Device Type Line / Bus Controller
Supply Voltage 3V; 3.3V; 3.6V; Other; 3V ~ 3.6V
View Details
4 suppliers
KNX interface - 753-646 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
RF Front End (LNA + PA) - 2312-QPF4207TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-QFN Exposed Pad
Pins 24 #
View Details