Manufacturer: Microchip Technology
Win Source Part Number: 052620-TC427MJA
Packaging: Tube/Rail
Mounting: Through Hole
Channel Type: Independent
Input Type: Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 2
Gate Type: N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.4V
Current - Peak Output (Source, Sink): 1.5A, 1.5A
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -55°C to 125°C (TA)
Case / Package: 8-CERDIP
Supply Voltage - Operating: 4.5 V to 18 V
Rise and Fall Time: 30ns, 30ns
Alternative Parts (Cross-Reference): MAX627MJA/883B; TC4427AEJAG; TC427IJAG; TC427MJA;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 052620-TC427MJA |
| Product Name | PMIC - PMIC - Gate Drivers - TC427MJA |
| Polarity | N-Channel; P-Channel |