Microchip Technology, Inc. Analog to Digital Converters (ADC) TC3402VQRTR

Description
16 Bit Analog to Digital Converter 4 Input 1 Sigma-Delta 16-QSOP
Request a Quote Datasheet
Description
16 Bit Analog to Digital Converter 4 Input 1 Sigma-Delta 16-QSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - TC3402VQRTR-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
TC3402VQRTR-ND
Analog to Digital Converters (ADC) TC3402VQRTR-ND
16 Bit Analog to Digital Converter 4 Input 1 Sigma-Delta 16-QSOP

16 Bit Analog to Digital Converter 4 Input 1 Sigma-Delta 16-QSOP

Buy Now Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - TC3402VQRTR - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
TC3402VQRTR
Data Acquisition - Analog to Digital Converters (ADC) TC3402VQRTR
IC ADC 16BIT SIGMA-DELTA 16QSOP

IC ADC 16BIT SIGMA-DELTA 16QSOP

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - TC3402VQRTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
TC3402VQRTR
Analog to Digital Converters (ADC) TC3402VQRTR
16 Bit Analog to Digital Converter 4 Input 1 Sigma-Delta 16-QSOP

16 Bit Analog to Digital Converter 4 Input 1 Sigma-Delta 16-QSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - TC3402VQRTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
TC3402VQRTR
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) TC3402VQRTR
IC ADC 16BIT SIGMA-DELTA 16QSOP

IC ADC 16BIT SIGMA-DELTA 16QSOP

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number TC3402VQRTR-ND TC3402VQRTR TC3402VQRTR TC3402VQRTR
Product Name Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Interface Type I2C; I2C I2C; I²C
Package Type SSOP; "16-SSOP (0.154"", 3.90mm Width)" SOP; SSOP; 16-SSOP (0.154\", 3.90mm Width) 16-SSOP (0.154\", 3.90mm Width)
Packing Method Tape Reel Tape Reel; Tape & Reel (TR) Tape Reel; Tape & Reel (TR)
Resolution 16 bits 16 bits
Operating Temperature 0.0 to 85 C (32 to 185 F) 0.0 to 85 C (32 to 185 F) 0.0 to 85 C (32 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analogue to Digital Converters - 1904583 - RS Components, Ltd.
Specs
Package Type DIP; Dip
Features Single-Supply
Pins 20
View Details
ADC0831-N 8-Bit Serial I/O A/D Converter with Multiplexer Option - ADC0831CCWM/NOPB - Texas Instruments
Specs
Interface Type Serial; Microwire
Package Type PDIP,SOIC
Screening Level Catalog
View Details
8 suppliers
Analog to Digital Converters (ADC) - 336-2198-5-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type SOIC; "16-SOIC (0.295"", 7.50mm Width)"
Packing Method Tube
View Details
6 suppliers
Data Acquisition - Analog to Digital Converters (ADC) - AD678AD - Lingto Electronic Limited
Specs
Interface Type Parallel; Parallel
View Details