Microchip Technology, Inc. Analog to Digital Converters (ADC) TC3402VQR

Description
16 Bit Analog to Digital Converter 4 Input 1 Sigma-Delta 16-QSOP
Request a Quote Datasheet
Description
16 Bit Analog to Digital Converter 4 Input 1 Sigma-Delta 16-QSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - TC3402VQR-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
TC3402VQR-ND
Analog to Digital Converters (ADC) TC3402VQR-ND
16 Bit Analog to Digital Converter 4 Input 1 Sigma-Delta 16-QSOP

16 Bit Analog to Digital Converter 4 Input 1 Sigma-Delta 16-QSOP

Buy Now Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - TC3402VQR - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
TC3402VQR
Data Acquisition - Analog to Digital Converters (ADC) TC3402VQR
IC ADC 16BIT SIGMA-DELTA 16QSOP

IC ADC 16BIT SIGMA-DELTA 16QSOP

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - TC3402VQR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
TC3402VQR
Analog to Digital Converters (ADC) TC3402VQR
16 Bit Analog to Digital Converter 4 Input 1 Sigma-Delta 16-QSOP

16 Bit Analog to Digital Converter 4 Input 1 Sigma-Delta 16-QSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - TC3402VQR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
TC3402VQR
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) TC3402VQR
IC ADC 16BIT SIGMA-DELTA 16QSOP

IC ADC 16BIT SIGMA-DELTA 16QSOP

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number TC3402VQR-ND TC3402VQR TC3402VQR TC3402VQR
Product Name Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Interface Type I2C; I2C I2C; I²C
Package Type SSOP; "16-SSOP (0.154"", 3.90mm Width)" SOP; SSOP; 16-SSOP (0.154\", 3.90mm Width) 16-SSOP (0.154\", 3.90mm Width)
Packing Method Tube Tube; Tube Tube; Tube
Resolution 16 bits 16 bits
Operating Temperature 0.0 to 85 C (32 to 185 F) 0.0 to 85 C (32 to 185 F) 0.0 to 85 C (32 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analogue to Digital Converters - 1914640 - RS Components, Ltd.
Specs
Interface Type Parallel; Parallel
Package Type SOIC; Soic
Features Single-Supply
View Details
ADC0808-N 8-bit Microprocessor Compatible A/D Converters With 8-Channel Multiplexer - ADC0808CCN/NOPB - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,PLCC
Screening Level Catalog
View Details
4 suppliers
Isolation, Si894x Isolated Delta-Sigma Modulator for Current Measurement - Si8946AB-AS - Skyworks Solutions, Inc.
Specs
Package Type NB SOIC8
ADC Type Sigma-Delta
Input Type Differential
View Details
Data Acquisition - Analog to Digital Converters (ADC) - AD676KN - Lingto Electronic Limited
Specs
Interface Type Parallel; Parallel
View Details