Microchip Technology, Inc. Analog to Digital Converters (ADC) TC3401VPE

Description
16 Bit Analog to Digital Converter 2 Input 1 Sigma-Delta 16-PDIP
Request a Quote Datasheet
Description
16 Bit Analog to Digital Converter 2 Input 1 Sigma-Delta 16-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - TC3401VPE-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
TC3401VPE-ND
Analog to Digital Converters (ADC) TC3401VPE-ND
16 Bit Analog to Digital Converter 2 Input 1 Sigma-Delta 16-PDIP

16 Bit Analog to Digital Converter 2 Input 1 Sigma-Delta 16-PDIP

Buy Now Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - TC3401VPE - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
TC3401VPE
Data Acquisition - Analog to Digital Converters (ADC) TC3401VPE
IC ADC 16BIT SIGMA-DELTA 16DIP

IC ADC 16BIT SIGMA-DELTA 16DIP

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - TC3401VPE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
TC3401VPE
Analog to Digital Converters (ADC) TC3401VPE
16 Bit Analog to Digital Converter 2 Input 1 Sigma-Delta 16-PDIP

16 Bit Analog to Digital Converter 2 Input 1 Sigma-Delta 16-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - TC3401VPE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
TC3401VPE
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) TC3401VPE
IC ADC 16BIT SIGMA-DELTA 16DIP

IC ADC 16BIT SIGMA-DELTA 16DIP

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number TC3401VPE-ND TC3401VPE TC3401VPE TC3401VPE
Product Name Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Interface Type I2C; I2C I2C; I²C
Package Type DIP; PDIP; "16-DIP (0.300"", 7.62mm)" DIP; 16-DIP (0.300\", 7.62mm) DIP; 16-DIP (0.300\", 7.62mm)
Packing Method Tube Tube; Tube Tube; Tube
Resolution 16 bits 16 bits
Operating Temperature 0.0 to 85 C (32 to 185 F) 0.0 to 85 C (32 to 185 F) 0.0 to 85 C (32 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analogue to Digital Converters - 1831779 - RS Components, Ltd.
Specs
Package Type SSOP; SSOP
Resolution 8 bits
ADC Type Pipeline; Pipelined
View Details
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD574ATE/883B - 909529-AD574ATE/883B - Win Source Electronics
Specs
Package Type 28-LCC (11.43x11.43)
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
ADC0820-N 8-Bit High Speed ?P Compatible A/D Converter with Track/Hold Function - ADC0820BCWMX/NOPB - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,SOIC
Screening Level Catalog
View Details
7 suppliers